Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Cable Management Arm

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable Management Arm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8129
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304003557 show
Category
Shelves, arms and other components of racks.
rack accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 51823
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 21 Oct 2017 15:54:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Cable Management Arm :
The short editorial description of APC Cable Management Arm

450 g, Aluminum Finish
More>>>

APC Cable Management Arm:
The official marketing text of APC Cable Management Arm as supplied by the manufacturer
Cable management accessory to help eliminate cable stress and maintain a neat, organized cable layout within an enclosure or a rack.

Includes: Installation guide, Mounting Hardware, Mounting straps
Short summary description APC Cable Management Arm:
This short summary of the APC Cable Management Arm data-sheet is auto-generated and uses the product title and the first six key specs.
APC Cable Management Arm, Aluminium, 6 mm, 457 mm, 44 mm, 450 g, 64 mm
Long summary description APC Cable Management Arm :

APC Cable Management Arm. Colour of product: Aluminium. Width: 6 mm, Depth: 457 mm, Height: 44 mm

This is an auto-generated long summary of APC Cable Management Arm based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Aluminium
Weight & dimensions
Width
The measurement or extent of something from side to side.
6 mm
Depth
The distance from the front to the back of something.
457 mm
Height
The measurement of the product from head to foot or from base to top.
44 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
450 g
Package width
The distance from one side of the packaging to the other.
64 mm
Package depth
The distance from the front to the back of the packaging.
483 mm
Package height
The distance from the top to the bottom of the packaging.
51 mm
Package weight
Weight of the packaged product.
550 g
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Portugal 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Australia 3 distributor(s)
X