Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 19" Rotating Keyboard Drawer Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" Rotating Keyboard Drawer Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8127BLK
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304003533 show
Category
Shelves, arms and other components of racks.
rack accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 42986
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC 19" Rotating Keyboard Drawer Black :
The short editorial description of APC 19" Rotating Keyboard Drawer Black

48.26 cm (19 ") Rotating Keyboard Drawer Black
More>>>

APC 19" Rotating Keyboard Drawer Black:
The official marketing text of APC 19" Rotating Keyboard Drawer Black as supplied by the manufacturer
19" Rotating Keyboard Drawer Black.

Features - 4 Post Mounting, Adjustable mounting depth, Designed for Standard Deskop Keyboards, Occupies 2U of rack space

Includes - Cable Management Clips, Installation Guide, Keyboard Not Included, Mounting hardware, Mouse Pad, Wrist Rest


Physical:

Net weight - 23.00 lbs ( 10.45 kg)

Net Height - 3.50 inches ( 8.89 cm)

Net Width - 17.50 inches ( 44.45 cm)

Net Depth - 28.00 inches ( 71.12 cm)

Rack Height - 2 U

Color - Black

Short summary description APC 19" Rotating Keyboard Drawer Black:
This short summary of the APC 19" Rotating Keyboard Drawer Black data-sheet is auto-generated and uses the product title and the first six key specs.
APC 19" Rotating Keyboard Drawer Black, Black, 48.3 cm (19"), 2U
Long summary description APC 19" Rotating Keyboard Drawer Black :

APC 19" Rotating Keyboard Drawer Black. Colour of product: Black, Size: 48.3 cm (19"). Rack mounting: 2U

This is an auto-generated long summary of APC 19" Rotating Keyboard Drawer Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Size
Physical dimension.
48.3 cm (19")
Other features
Rack mounting
The type of mounting that can position devices in a shelving system (rack).
2U
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Portugal 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Australia 3 distributor(s)
United States 1 distributor(s)
X