Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 17" Keyboard Drawer Beige

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" Keyboard Drawer Beige
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8126A
Category
Shelves, arms and other components of racks.
rack accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9066
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC 17" Keyboard Drawer Beige :
The short editorial description of APC 17" Keyboard Drawer Beige

43.18 cm (17 ") Keyboard Drawer Beige
More>>>

APC 17" Keyboard Drawer Beige:
The official marketing text of APC 17" Keyboard Drawer Beige as supplied by the manufacturer
APC 17" Keyboard Drawer.

Features - 4 Post Mounting, Accommodates 17 inch Keyboards, Adjustable mounting depth, Allows for rear mounting of 1U device, Integrated Wrist rest

Includes - Installation Guide, Keyboard Not Included, Mounting hardware


Physical:

Net weight 10.00 lbs ( 4.55 kg)

Net Height 1.75 inches ( 4.45 cm)

Net Width 17.38 inches ( 44.15 cm)

Net Depth 12.00 inches ( 30.48 cm)

Rack Height - 1 U

Color - Beige

Short summary description APC 17" Keyboard Drawer Beige:
This short summary of the APC 17" Keyboard Drawer Beige data-sheet is auto-generated and uses the product title and the first six key specs.
APC 17" Keyboard Drawer Beige
Long summary description APC 17" Keyboard Drawer Beige :

APC 17" Keyboard Drawer Beige

This is an auto-generated long summary of APC 17" Keyboard Drawer Beige based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

X