Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Fixed Shelf 50lbs/22.7kg Beige

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fixed Shelf 50lbs/22.7kg Beige
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8105
Category
Shelves, arms and other components of racks.
rack accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17126
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 21 Oct 2017 05:30:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC Fixed Shelf 50lbs/22.7kg Beige :
The short editorial description of APC Fixed Shelf 50lbs/22.7kg Beige

Fixed Shelf 50lbs/22.7kg Beige
More>>>

APC Fixed Shelf 50lbs/22.7kg Beige:
The official marketing text of APC Fixed Shelf 50lbs/22.7kg Beige as supplied by the manufacturer
Fixed Shelf 50lbs/22.7kg

Features - Cantilever (2 post) mount, Occupies 2U of rack space, Ventilated

Includes - Installation Guide, Mounting hardware


Physical:

Net weight - 5.00 lbs ( 2.27 kg)

Net Height - 3.50 inches ( 8.89 cm)

Net Width - 17.50 inches ( 44.45 cm)

Net Depth - 16.00 inches ( 40.64 cm)

Weight Capacity (static load) - 50.00 lbs ( 22.68 kg)

Rack Height - 2 U

Color - Beige

Short summary description APC Fixed Shelf 50lbs/22.7kg Beige:
This short summary of the APC Fixed Shelf 50lbs/22.7kg Beige data-sheet is auto-generated and uses the product title and the first six key specs.
APC Fixed Shelf 50lbs/22.7kg Beige
Long summary description APC Fixed Shelf 50lbs/22.7kg Beige :

APC Fixed Shelf 50lbs/22.7kg Beige

This is an auto-generated long summary of APC Fixed Shelf 50lbs/22.7kg Beige based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Country Distributor
Deutschland 1 distributor(s)
X