Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC M6 Hardware Kit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M6 Hardware Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8100
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304002710
Category
Shelves, arms and other components of racks.
rack accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 60939
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC M6 Hardware Kit :
The short editorial description of APC M6 Hardware Kit

M6 Hardware Kit
More>>>

APC M6 Hardware Kit:
The official marketing text of APC M6 Hardware Kit as supplied by the manufacturer
M6 hardware for mounting equipment in enclosure with square hole mounting rails. Qty. 32 sets of M6 cage nuts, nylon washers and slot/phillips screws.

Includes: Qty 32 sets of M6 caged nuts and nylon washers and slot/philips screws
Short summary description APC M6 Hardware Kit:
This short summary of the APC M6 Hardware Kit data-sheet is auto-generated and uses the product title and the first six key specs.
APC M6 Hardware Kit, Black, Metallic, EIA-310-D, 13 mm, 13 mm, 25 mm, 360 g
Long summary description APC M6 Hardware Kit :

APC M6 Hardware Kit. Colour of product: Black, Metallic, Certification: EIA-310-D. Width: 13 mm, Depth: 13 mm, Height: 25 mm

This is an auto-generated long summary of APC M6 Hardware Kit based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Metallic
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Certification
EIA-310-D
Weight & dimensions
Width
The measurement or extent of something from side to side.
13 mm
Depth
The distance from the front to the back of something.
13 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
25 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
360 g
Package width
The distance from one side of the packaging to the other.
241 mm
Package depth
The distance from the front to the back of the packaging.
165 mm
Package height
The distance from the top to the bottom of the packaging.
64 mm
Package weight
Weight of the packaged product.
450 g
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Portugal 1 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 2 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)
Chile 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 3 distributor(s)
United States 1 distributor(s)
X