location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR8011BLK rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR8011BLK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8011BLK
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC AR8011BLK rack accessory :
The long product name of APC AR8011BLK rack accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetShelter VX Dual PDU Mounting Brackets 600mm wide
More>>>
APC AR8011BLK rack accessory:
The official description of APC AR8011BLK rack accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accessories to aid in the installation of rack mount IT equipment and to secure racks into position within an enclosure.

Includes: Installation guide, Mounting Hardware, Qty 2 - Brackets

Short summary description APC AR8011BLK rack accessory:
This short summary of the APC AR8011BLK rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

APC AR8011BLK, Black, 450 g, 210 mm, 165 mm, 44 mm, 680 g

Long summary description APC AR8011BLK rack accessory:
This is an auto-generated long summary of APC AR8011BLK rack accessory based on the first three specs of the first five spec groups.

APC AR8011BLK. Product colour: Black. Weight: 450 g. Package width: 210 mm, Package depth: 165 mm, Package height: 44 mm

Features
Product colour *
Black
Weight & dimensions
Weight
450 g
Packaging data
Package width
210 mm
Package depth
165 mm
Package height
44 mm
Package weight
680 g