location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR3100 rack cabinet 42U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR3100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR3100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304226390 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC AR3100 rack cabinet 42U Freestanding rack Black :
The long product name of APC AR3100 rack cabinet 42U Freestanding rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetShelter SX 42U Server Rack Enclosure 600mm x 1070mm w/ Sides Black
More>>>
APC AR3100 rack cabinet 42U Freestanding rack Black:
The official description of APC AR3100 rack cabinet 42U Freestanding rack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An industry standard server rack with height designed to easily fit through standard doorways. Ready for medium to high density environments.

Short summary description APC AR3100 rack cabinet 42U Freestanding rack Black:
This short summary of the APC AR3100 rack cabinet 42U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC AR3100, Freestanding rack, 42U, 1701 kg, Key lock, Adjustable feet, Castor wheels

Long summary description APC AR3100 rack cabinet 42U Freestanding rack Black:
This is an auto-generated long summary of APC AR3100 rack cabinet 42U Freestanding rack Black based on the first three specs of the first five spec groups.

APC AR3100. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 1701 kg, Key lock, Adjustable feet, Castor wheels. Weight: 125.1 kg. Product colour: Black

Features
Rack capacity *
42U
Type *
Freestanding rack
Maximum weight capacity *
1701 kg
Maximum weight capacity (rolling)
1020.58 kg
Product colour
Black
Side panels included
Yes
Key lock
Yes
Back door key lock
Yes
Front door key lock
Yes
Side panel key lock
Yes
Adjustable feet
Yes
Castor wheels
Yes
Certification
REACH
Weight & dimensions
Size (imperial)
48.3 cm (19")
Width
600 mm
Depth
1070 mm
Height
1991 mm
Weight
125.1 kg
Mounting depth (min)
19.1 cm
Mounting depth (max)
91.5 cm
Packaging data
Package width
752 mm
Package depth
1156 mm
Package height
2118 mm
Package weight
144.6 kg
Technical details
Sustainability certificates
RoHS
Logistics data
Harmonized System (HS) code
85381000
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Deutschland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)