Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR201 Freestanding rack 340.91kg Black rack

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR201
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR201
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304015574
Category
A type of metal shelf which contains servers.
racks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 54451
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC AR201 Freestanding rack 340.91kg Black rack :
The short editorial description of APC AR201 Freestanding rack 340.91kg Black rack

513 x 376 x 2136 mm, 11.82 kg
More>>>

APC AR201 Freestanding rack 340.91kg Black rack:
The official marketing text of APC AR201 Freestanding rack 340.91kg Black rack as supplied by the manufacturer
Eliminates the pain involved in determining where to install rack-mount devices within a rack by labeling each vertical mounting rail with the actual U-height position.

Stabilizations plates can either be mounted internally to conserve floor space or externally
Short summary description APC AR201 Freestanding rack 340.91kg Black rack:
This short summary of the APC AR201 Freestanding rack 340.91kg Black rack data-sheet is auto-generated and uses the product title and the first six key specs.
APC AR201, 340.91 kg, Freestanding rack, Black, 513 mm, 376 mm, 2136 mm
Long summary description APC AR201 Freestanding rack 340.91kg Black rack :

APC AR201. Maximum weight capacity: 340.91 kg, Type: Freestanding rack, Colour of product: Black. Width: 513 mm, Depth: 376 mm, Height: 2136 mm

This is an auto-generated long summary of APC AR201 Freestanding rack 340.91kg Black rack based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
340.91 kg
Type
Characteristics of the device.
Freestanding rack
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
513 mm
Weight & dimensions
Depth
The distance from the front to the back of something.
376 mm
Height
The measurement of the product from head to foot or from base to top.
2136 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.8 kg
Package height
The distance from the top to the bottom of the packaging.
2184 mm
Package weight
Weight of the packaged product.
13.6 kg
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Portugal 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
México 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Australia 3 distributor(s)
United States 1 distributor(s)
X