Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter 2 Post Open Frame Rack Aluminum rack

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter 2 Post Open Frame Rack Aluminum
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR200
Category
A type of metal shelf which contains servers.
racks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12073
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC NetShelter 2 Post Open Frame Rack Aluminum rack :
The short editorial description of APC NetShelter 2 Post Open Frame Rack Aluminum rack

NetShelter 2 Post Open Frame Rack Aluminum
More>>>

APC NetShelter 2 Post Open Frame Rack Aluminum rack:
The official marketing text of APC NetShelter 2 Post Open Frame Rack Aluminum rack as supplied by the manufacturer
NetShelter 2 Post Open Frame Rack Aluminum - Features 6061-T6 Structural grade aluminum, Self squaring design.

Includes - User Manual


Physical:

Net weight 26.00 lbs ( 11.82 kg)

Net Height 83.50 inches ( 212.09 cm)

Net Width 20.20 inches ( 51.31 cm)

Net Depth 14.80 inches ( 37.59 cm)

Weight Capacity (static load) - 750.00 lbs ( 340.19 kg)

Rack Height 45 U

Color - Aluminum Finish

Short summary description APC NetShelter 2 Post Open Frame Rack Aluminum rack:
This short summary of the APC NetShelter 2 Post Open Frame Rack Aluminum rack data-sheet is auto-generated and uses the product title and the first six key specs.
APC NetShelter 2 Post Open Frame Rack Aluminum
Long summary description APC NetShelter 2 Post Open Frame Rack Aluminum rack :

APC NetShelter 2 Post Open Frame Rack Aluminum

This is an auto-generated long summary of APC NetShelter 2 Post Open Frame Rack Aluminum rack based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Country Distributor
Deutschland 1 distributor(s)
X