location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter WX 13U w/Threaded Hole Vertical Mounting Rail Vented Front Door Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter WX 13U w/Threaded Hole Vertical Mounting Rail Vented Front Door Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR100HDS
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:44:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year repair or replace
Long product name APC NetShelter WX 13U w/Threaded Hole Vertical Mounting Rail Vented Front Door Black :
The long product name of APC NetShelter WX 13U w/Threaded Hole Vertical Mounting Rail Vented Front Door Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetShelter WX 13U w/Threaded Hole Vertical Mounting Rail Vented Front Door Black
More>>>
APC NetShelter WX 13U w/Threaded Hole Vertical Mounting Rail Vented Front Door Black:
The official description of APC NetShelter WX 13U w/Threaded Hole Vertical Mounting Rail Vented Front Door Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wall-mounted rack enclosures for networking applications in IT environments.

Includes: Key(s), User Manual, Wall-mounting template

Features:

Adjustable Front Vertical Mounting Rail.
Adjustable mounting depth.
Doors open 180 degrees.
Double-hinged design.
Integrated cable access holes.
Lockable Doors.
Multi-purpose mounting rails.
Powder coat paint finish.
Ships fully assembled.
Ventilated.
Wall-mountable.

Short summary description APC NetShelter WX 13U w/Threaded Hole Vertical Mounting Rail Vented Front Door Black:
This short summary of the APC NetShelter WX 13U w/Threaded Hole Vertical Mounting Rail Vented Front Door Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter WX 13U w/Threaded Hole Vertical Mounting Rail Vented Front Door Black, 42.7 kg, Black

Long summary description APC NetShelter WX 13U w/Threaded Hole Vertical Mounting Rail Vented Front Door Black:
This is an auto-generated long summary of APC NetShelter WX 13U w/Threaded Hole Vertical Mounting Rail Vented Front Door Black based on the first three specs of the first five spec groups.

APC NetShelter WX 13U w/Threaded Hole Vertical Mounting Rail Vented Front Door Black. Weight: 42.7 kg. Product colour: Black

Features
Product colour
Black
Weight & dimensions
Weight
42.7 kg
Other features
Dimensions (WxDxH)
686 x 775 x 838 mm