location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter WX 13U Wall mounted rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter WX 13U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR100HD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304111467 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:47
The date of the most recent change of this product data-sheet in Icecat.
Max mounting depth explained (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC AR100HD user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC NetShelter WX 13U Wall mounted rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13U Wall mounted rack 90.91 kg
  • - Steel
  • - Black
Warranty: 5 year repair or replace
Long product name APC NetShelter WX 13U Wall mounted rack Black :
The long product name of APC NetShelter WX 13U Wall mounted rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetShelter WX 13U w/Threaded Hole Vertical Mounting Rail Vented Front Door Black
More>>>
APC NetShelter WX 13U Wall mounted rack Black:
The official description of APC NetShelter WX 13U Wall mounted rack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wall-mounted rack enclosures for networking applications in IT environments.

Includes: Key(s), User Manual, Wall-mounting template.

Short summary description APC NetShelter WX 13U Wall mounted rack Black:
This short summary of the APC NetShelter WX 13U Wall mounted rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter WX 13U, Wall mounted rack, 13U, 90.91 kg, 42.7 kg, Black

Long summary description APC NetShelter WX 13U Wall mounted rack Black:
This is an auto-generated long summary of APC NetShelter WX 13U Wall mounted rack Black based on the first three specs of the first five spec groups.

APC NetShelter WX 13U. Type: Wall mounted rack, Rack capacity: 13U, Maximum weight capacity: 90.91 kg. Weight: 42.7 kg. Product colour: Black

Features
Rack capacity *
13U
Type *
Wall mounted rack
Maximum weight capacity *
90.91 kg
Product colour
Black
Material
Steel
Front door construction
Perforated
Preassembled
Yes
Certification
EIA-310-D
Weight & dimensions
Size (imperial)
48.3 cm (19")
Width
584 mm
Weight & dimensions
Depth
631 mm
Height
663 mm
Weight
42.7 kg
Mounting depth (max)
48.3 cm
Packaging data
Package weight
52.3 kg
Logistics data
Harmonized System (HS) code
85381000
Other features
Dimensions (WxDxH)
584 x 622 x 654 mm
Package dimensions (WxDxH)
686 x 775 x 838 mm
Rack mounting
Yes
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)