X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWR Cord C19 - C20, 4.5 m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9887
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304204138
Category :
A power cable, also known as a power cord, is used for the transmission of electrical power.
power cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Sep 2016 18:16:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 55194
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 2 years
Long product name APC PWR Cord C19 - C20, 4.5 m:
The short editorial description of APC PWR Cord C19 - C20, 4.5 m
C19 - C20, 16A, 200 - 240V, 4.5 m
Short summary description APC PWR Cord C19 - C20, 4.5 m:
This short summary of the APC PWR Cord C19 - C20, 4.5 m data-sheet is auto-generated and uses the product title and the first six key specs.
APC PWR Cord C19 - C20, 4.5 m, Male/Female, C19 coupler, C20 coupler, Straight, Straight, Black
Long summary description APC PWR Cord C19 - C20, 4.5 m:
This is an auto-generated long summary of APC PWR Cord C19 - C20, 4.5 m based on the first three specs of the first five spec groups.
APC PWR Cord C19 - C20, 4.5 m. Gender: Male/Female, Cable length: 4.57 m, Connector 1: C19 coupler. Input voltage: 200 - 240. Weight: 1.59 kg
APC PWR Cord C19 - C20, 4.5 m Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand
Image
Product code
Product
Stock
Price from
APC

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63253 channel partners already
APC PWR Cord C13 - C14, 0.6 m
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
AP9890
USD 22.48
(excl. VAT)
USD 26.97(incl. VAT)
APC

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63253 channel partners already
APC IBM Series I5 Cable
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
AP98274
USD 20.98
(excl. VAT)
USD 20.98(incl. VAT)
Belkin Power Y Splitter - 15.2cm
Belkin Power Y Splitter - 15.2cm
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F2N503N
 — 
Addison

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63253 channel partners already
Addison AC Power extension cable. 1.8 m
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
309190
 — 
APC

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63253 channel partners already
APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
SYAOPT3I
USD 176.33
(excl. VAT)
USD 211.60(incl. VAT)