Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC UPS Network Management Card 100Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Network Management Card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9617
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 57000
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 22 Oct 2017 13:06:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC UPS Network Management Card 100Mbit/s networking card :
The short editorial description of APC UPS Network Management Card 100Mbit/s networking card

UPS Network Management Card
More>>>

APC UPS Network Management Card 100Mbit/s networking card:
The official marketing text of APC UPS Network Management Card 100Mbit/s networking card as supplied by the manufacturer
Embedded management of UPSs protecting servers and networking equipment.
Includes: CD with software, User Manual.

- 10/100 BaseT connection
- Authentication
- Boot-P support
- Browser accessible
- Compatible with Smart-Slot enabled
- UPSs Data logging
- E-mail notification
- Encryption
- Enterprise management system compatible
- Event logging
- Fault notification
- Flash upgradeable firmware
- Integrates with InfraStruXure Central
- IP-enabled
- Local LED status
- Mass Configuration
- MD5 authentication security
- Password Security
- Radius support
- Remote administration
- Run command file
- Secure communications
- Server shutdown of N+1 UPS
- SNMP management
- SSH
- System event log integration
- Telnet management
Short summary description APC UPS Network Management Card 100Mbit/s networking card:
This short summary of the APC UPS Network Management Card 100Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
APC UPS Network Management Card, Wired, PC Card, 100 Mbit/s, PC, 121 mm, 108 mm
Long summary description APC UPS Network Management Card 100Mbit/s networking card :

APC UPS Network Management Card. Connectivity technology: Wired, Host interface: PC Card. Data transfer rate (max): 100 Mbit/s. Compatibility: PC. Width: 121 mm, Depth: 108 mm, Height: 38 mm. Dimensions (WxDxH): 121 x 108 x 38 mm, Package dimensions (WxDxH): 229 x 165 x 73 mm

This is an auto-generated long summary of APC UPS Network Management Card 100Mbit/s networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Interface that enables a host controller to communicate with a driver.
PC Card
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
100 Mbit/s
Networking
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
System requirements
Compatibility
The other products, software and hardware this product can be used with.
PC
Weight & dimensions
Width
The measurement or extent of something from side to side.
121 mm
Depth
The distance from the front to the back of something.
108 mm
Height
The measurement of the product from head to foot or from base to top.
38 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
140 g
Weight & dimensions
Package weight
Weight of the packaged product.
910 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
121 x 108 x 38 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
229 x 165 x 73 mm
Link/Act LED
Yes
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
X