Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SmartSlot Web SNMP Mgmt Card ENet v1 Black uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartSlot Web SNMP Mgmt Card ENet v1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9606
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10392
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 12 Oct 2017 16:09:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC SmartSlot Web SNMP Mgmt Card ENet v1 Black uninterruptible power supply (UPS) :
The short editorial description of APC SmartSlot Web SNMP Mgmt Card ENet v1 Black uninterruptible power supply (UPS)

Web/SNMP Management SmartSlot Card
More>>>

APC SmartSlot Web SNMP Mgmt Card ENet v1 Black uninterruptible power supply (UPS):
The official marketing text of APC SmartSlot Web SNMP Mgmt Card ENet v1 Black uninterruptible power supply (UPS) as supplied by the manufacturer
Web/SNMP Management SmartSlot Card - Embedded management of UPSs protecting servers and networking equipment.

Features - Boot-P support, Built-in Web/SNMP management, Event logging, Flash Upgradeable, MD5 Authentication Security, Password Security, SNMP Management, Telnet Management, Web Management

Includes - CD with software, User Manual
Short summary description APC SmartSlot Web SNMP Mgmt Card ENet v1 Black uninterruptible power supply (UPS):
This short summary of the APC SmartSlot Web SNMP Mgmt Card ENet v1 Black uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC SmartSlot Web SNMP Mgmt Card ENet v1, Black, 0 - 45 °C, -15 - 65 °C, 0 - 95%, 0 - 95%, 0 - 3000 m
Long summary description APC SmartSlot Web SNMP Mgmt Card ENet v1 Black uninterruptible power supply (UPS) :

APC SmartSlot Web SNMP Mgmt Card ENet v1. Colour of product: Black. Weight: 910 g. Bundled software: CD with software. Compatibility: APC UPS's with SmartSlot, Interface: Built-in Web/SNMP management, Dimensions (WxDxH): 120.7 x 108 x 38.1 mm

This is an auto-generated long summary of APC SmartSlot Web SNMP Mgmt Card ENet v1 Black uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
910 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
CD with software
Other features
Compatibility
The other products, software and hardware this product can be used with.
APC UPS's with SmartSlot
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Built-in Web/SNMP management
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
120.7 x 108 x 38.1 mm
Networking features
Yes
X