Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Environmental Monitoring Unit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Environmental Monitoring Unit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9312THI
Category
Components that give security to your devices such as password protection.
security device components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7603
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 02 Sep 2017 05:31:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC Environmental Monitoring Unit :
The short editorial description of APC Environmental Monitoring Unit

Environmental Monitoring Unit 230V
More>>>

APC Environmental Monitoring Unit:
The official marketing text of APC Environmental Monitoring Unit as supplied by the manufacturer
Environmental Monitoring Unit 230V - Networked appliance enabling monitoring of environmental conditions.

Features -

Boot-P support, Bracket(s), Built-in Web/SNMP management, Communication, Dry Contact inputs, E-mail notification, Environmental Monitor, Event logging, MD5 Authentication Security, Password Security, Rack Mount, SNMP Management, Status Indicator LED's, Telnet Management, Web Management

Includes - CD with software, Country-specific detachable power cord, Mounting pads, Rack Mounting Brackets, User Manual


Physical:

Net weight 1.80 lbs ( 0.82 kg)

Net Height 6.75 inches ( 17.15 cm)

Net Width 5.53 inches ( 14.05 cm)

Net Depth 1.73 inches ( 4.39 cm)

Color - Beige

Short summary description APC Environmental Monitoring Unit:
This short summary of the APC Environmental Monitoring Unit data-sheet is auto-generated and uses the product title and the first six key specs.
APC Environmental Monitoring Unit, Wired, 820 g, 140.5 x 43.9 x 171.5 mm, 0 - 95%, 0 - 40 °C
Long summary description APC Environmental Monitoring Unit :

APC Environmental Monitoring Unit. Connectivity technology: Wired. Weight: 820 g, Dimensions (WxDxH): 140.5 x 43.9 x 171.5 mm

This is an auto-generated long summary of APC Environmental Monitoring Unit based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Operational conditions
Operating relative humidity (H-H)
0 - 95%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
820 g
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
140.5 x 43.9 x 171.5 mm
Ports & interfaces
Connectivity technology
Wired
Technical details
Sensor type
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
monitoring of environmental conditions
X