Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC KVM SWITCH 8-PORTS 1U KVM switch

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM SWITCH 8-PORTS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9258
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17764
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC KVM SWITCH 8-PORTS 1U KVM switch :
The short editorial description of APC KVM SWITCH 8-PORTS 1U KVM switch

8 Port KVM Switch (PC ONLY)
More>>>

APC KVM SWITCH 8-PORTS 1U KVM switch:
The official marketing text of APC KVM SWITCH 8-PORTS 1U KVM switch as supplied by the manufacturer
8 Port KVM Switch (PC ONLY)

Features:

Automatic scanning feature, Cascading Capabilities, Hot Pluggable Operation, Keep Alive function, Microsoft Intellimouse support, Mouse Reset function, On-Screen Display (OSD) capability, Password Security, PC mouse/keyboard/video support, Push button or keyboard switching, Scanning Capabilities, Status Indicator LED's, Universal input voltage range, Video modes up to 1600 x 1200 at 72Hz.

Includes - Rack Mounting Brackets, User Manual
Short summary description APC KVM SWITCH 8-PORTS 1U KVM switch:
This short summary of the APC KVM SWITCH 8-PORTS 1U KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.
APC KVM SWITCH 8-PORTS, 1600 x 1200 pixels, 1U, 5 - 40 °C, -20 - 50 °C, 0 - 95%, 1.91 kg
Long summary description APC KVM SWITCH 8-PORTS 1U KVM switch :

APC KVM SWITCH 8-PORTS. Maximum resolution: 1600 x 1200 pixels. Rack mounting: 1U. Weight: 1.91 kg. Dimensions (WxDxH): 436.9 x 165.1 x 43.2 mm

This is an auto-generated long summary of APC KVM SWITCH 8-PORTS 1U KVM switch based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Video
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1600 x 1200 pixels
Design
Rack mounting *
The type of mounting that can position devices in a shelving system (rack).
1U
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.91 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
436.9 x 165.1 x 43.2 mm
I/O ports
An interface on a device to which you can connect another device.
Input Connection Type - NEMA 5-15P, IEC-320 C14 Supported Hardware: Keyboard Type - PS/2 104 key keyboard Trackball Type - PS/2 mouse
Country Distributor
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X