location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC KVM USB Cable - 25 ft (7.6 m) KVM cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM USB Cable - 25 ft (7.6 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP5261 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304231455 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:03:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC KVM USB Cable - 25 ft (7.6 m) KVM cable Black :
The long product name of APC KVM USB Cable - 25 ft (7.6 m) KVM cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KVM USB Cable - 25 ft (7.6 m)
More>>>
APC KVM USB Cable - 25 ft (7.6 m) KVM cable Black:
The official description of APC KVM USB Cable - 25 ft (7.6 m) KVM cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RackMount KVM Features:

Availability

Out-of-band management
Troubleshoot servers and diagnose problems in lieu of a working operating system with POST and BIOS-level access to servers.

Remote device management
Access servers in remote locations with IP KVM solutions, reducing time and cost spent locating IT staff to fix problems.

Agility

Scalable architecture
Cascade multiple KVM switches for a modular solution that supports multiple platforms, improving flexibility and simplifying future expansion.

Multi-platform Support
Windows, Sun, Unix and Linux compatible.

Hot Pluggable Operation
Add or remove servers without having to power off the switch.

Total Cost of Ownership

Occupies 1U of rack space
Conserve valuable rack space in the data center.

Short summary description APC KVM USB Cable - 25 ft (7.6 m) KVM cable Black:
This short summary of the APC KVM USB Cable - 25 ft (7.6 m) KVM cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC KVM USB Cable - 25 ft (7.6 m), 7.6 m, Black, KVM, USB

Long summary description APC KVM USB Cable - 25 ft (7.6 m) KVM cable Black:
This is an auto-generated long summary of APC KVM USB Cable - 25 ft (7.6 m) KVM cable Black based on the first three specs of the first five spec groups.

APC KVM USB Cable - 25 ft (7.6 m). Cable length: 7.6 m, Product colour: Black, Compatible products: KVM. Connector(s): USB

Performance
Product colour
Black
Cable length *
7.6 m
Compatible products
KVM
Logistics data
Harmonized System (HS) code
84733080
Other features
Connector(s)
USB
Brand Image Product code Product Stock Price from
APC KVM SUN Cable VGA - 12 ft (3.6 m) KVM cable Black 3.66 m APC KVM SUN Cable VGA - 12 ft (3.6 m) KVM cable Black 3.66 m
(show image)
AP5256 KVM SUN Cable VGA - 12 ft (3.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
APC KVM SUN Cable VGA - 25 ft (7.6 m) KVM cable Black 7.62 m APC KVM SUN Cable VGA - 25 ft (7.6 m) KVM cable Black 7.62 m
(show image)
AP5260 KVM SUN Cable VGA - 25 ft (7.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
APC KVM SUN Cable 13W3 - 12 ft (3.6 m) KVM cable Black 3.66 m APC KVM SUN Cable 13W3 - 12 ft (3.6 m) KVM cable Black 3.66 m
(show image)
AP5255 KVM SUN Cable 13W3 - 12 ft (3.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
APC KVM SUN Cable 13W3 - 25 ft (7.6 m) KVM cable Black 7.62 m APC KVM SUN Cable 13W3 - 25 ft (7.6 m) KVM cable Black 7.62 m
(show image)
AP5259 KVM SUN Cable 13W3 - 25 ft (7.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
APC KVM SUN Cable 13W3 - 6 ft (1.8 m) KVM cable Black 1.83 m APC KVM SUN Cable 13W3 - 6 ft (1.8 m) KVM cable Black 1.83 m
(show image)
AP5251 KVM SUN Cable 13W3 - 6 ft (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
APC KVM SUN Cable VGA - 6 ft (1.8 m) KVM cable Black 1.83 m APC KVM SUN Cable VGA - 6 ft (1.8 m) KVM cable Black 1.83 m
(show image)
AP5252 KVM SUN Cable VGA - 6 ft (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
APC KVM Daisy-Chain Cable - 6 ft (1.8 m) KVM cable Black 1.83 m APC KVM Daisy-Chain Cable - 6 ft (1.8 m) KVM cable Black 1.83 m
(show image)
AP5263 KVM Daisy-Chain Cable - 6 ft (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
APC KVM Daisy-Chain Cable - 2 ft (0.6 m) KVM cable Black 0.61 m APC KVM Daisy-Chain Cable - 2 ft (0.6 m) KVM cable Black 0.61 m
(show image)
AP5262 KVM Daisy-Chain Cable - 2 ft (0.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)