location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP4421 Automatic Transfer Switch (ATS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP4421
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP4421 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304333401 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:08:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name APC AP4421 Automatic Transfer Switch (ATS) :
The long product name of APC AP4421 Automatic Transfer Switch (ATS). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Automatic Transfer Switch, 12x C13 outlets, Rack mountable
More>>>
APC AP4421 Automatic Transfer Switch (ATS):
The official description of APC AP4421 Automatic Transfer Switch (ATS) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Provides redundant rack mount power to single-corded equipment.

Includes : Mounting hardware , Rack Mounting brackets , Serial configuration cable

10 kAIC Overcurrent Protection
Provides protection in the event of a significant overcurrent event.

Command line interface
Offers simultaneous remote management access through Telnet and SSH

Current Monitoring
Monitors the aggregate current draw per power distribution unit.

Cyber security
A cyber-secure connection provides improved security for your infrastructure devices, and machine data forms the basis of operational insights and analytics, aimed at reducing equipment maintenance costs.

LCD display
Alpha-Numeric Display which displays system parameters and alarms.

Quick Transfer Rate
Transfer rate is within the industry standard and within the time power supplies will typically drop loads. The transfer of one power source to another is seamless to the connected equipment avoiding disruption of equipment performance.

Remote Management Capabilities
Full-featured network management interfaces that provide standards-based management via Web, SNMP, and Telnet. Allows users to access, configure, and manage units from remote locations to save valuable time. Associated with this feature is the ability to quickly and easily upgrade the firmware via network download to installed units for future product enhancements.

RoHS
Certifies that electronic devices don't contain hazardous metals and flame retardants

StruxureWare Data Center Expert compatible
Enables centralized management via StruxureWare Data Center Expert.

Dual Input Power Sources
Supplies redundant AC power to connected equipment. Two AC lines power the unit and if the primary AC power fails, the unit will automatically switch to the alternative power source.

Information Displays
Indicates the status of the AC sources powering the units, as well as indicates which source is set as the primary source and which source is currently supplying power to the load. This provides a visual depiction of the power flow from the input to the load. This allows the user to quickly glance at the power flow and status of the input sources without connecting to the unit.

Rack-Mountable
Occupys only 1U of valuable rack space. Puts the power where it is needed most - in the rack near the equipment.

10 kAIC Overcurrent Protection
Provides protection in the event of a significant overcurrent event.

Short summary description APC AP4421 Automatic Transfer Switch (ATS):
This short summary of the APC AP4421 Automatic Transfer Switch (ATS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP4421, Rackmount, 1U, LCD, 12 AC outlet(s), Black

Long summary description APC AP4421 Automatic Transfer Switch (ATS):
This is an auto-generated long summary of APC AP4421 Automatic Transfer Switch (ATS) based on the first three specs of the first five spec groups.

APC AP4421. Input operation voltage (min): 230 V, Input operation voltage (max): 230 V, AC input frequency: 50 - 60 Hz. Power protection features: Over current. Form factor: Rackmount, Rack capacity: 1U, Product colour: Black. AC outlets quantity: 12 AC outlet(s), AC outlet types: C13 coupler. Width: 432 mm, Depth: 236 mm, Height: 440 mm

Power
Input operation voltage (min) *
230 V
Input operation voltage (max) *
230 V
AC input frequency
50 - 60 Hz
Input current
10 A
Output operation voltage (min)
230 V
Output operation voltage (max)
230 V
Output current
10 A
Performance
Power protection features
Over current
Design
Form factor *
Rackmount
Rack capacity
1U
Product colour
Black
Display
LCD
Certification
EN 55022 Class A, FCC Part 15 Class A
Ports & interfaces
AC outlets quantity
12 AC outlet(s)
AC outlet types
C13 coupler
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
432 mm
Depth
236 mm
Height
440 mm
Weight
3.93 kg
Packaging data
Package width
600 mm
Package depth
349 mm
Package height
114 mm
Country Distributor
Nederland 4 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)