Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC UPS Communication Cable for NT/LAN Server Simple Signaling 6' 1.8m serial cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Communication Cable for NT/LAN Server Simple Signaling 6'
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
940-0020
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304001201 show
Category
Cables used to transfer information between two devices using a serial communication protocol.
serial cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 74864
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 21 Oct 2017 05:30:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC UPS Communication Cable for NT/LAN Server Simple Signaling 6' 1.8m serial cable :
The short editorial description of APC UPS Communication Cable for NT/LAN Server Simple Signaling 6' 1.8m serial cable

UPS Communication Cable for NT/LAN Server Simple Signaling 6'
More>>>

APC UPS Communication Cable for NT/LAN Server Simple Signaling 6' 1.8m serial cable:
The official marketing text of APC UPS Communication Cable for NT/LAN Server Simple Signaling 6' 1.8m serial cable as supplied by the manufacturer
UPS serial interface cables that provide direct communication between UPSs and desktops, workstations, and servers
Short summary description APC UPS Communication Cable for NT/LAN Server Simple Signaling 6' 1.8m serial cable:
This short summary of the APC UPS Communication Cable for NT/LAN Server Simple Signaling 6' 1.8m serial cable data-sheet is auto-generated and uses the product title and the first six key specs.
APC UPS Communication Cable for NT/LAN Server Simple Signaling 6'
Long summary description APC UPS Communication Cable for NT/LAN Server Simple Signaling 6' 1.8m serial cable :

APC UPS Communication Cable for NT/LAN Server Simple Signaling 6'

This is an auto-generated long summary of APC UPS Communication Cable for NT/LAN Server Simple Signaling 6' 1.8m serial cable based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Cable length
How long the cable is.
1.8 m
Technical details
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
450 g
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Portugal 1 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Deutschland 4 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Australia 2 distributor(s)
X