X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
kabel cat 5 utp patch RJ45RJ45
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47303YL-10M-E
Category :
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:52:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10066
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name APC kabel cat 5 utp patch RJ45RJ45:
The short editorial description of APC kabel cat 5 utp patch RJ45RJ45
APC CAT 5 UTP PATCH CABLE RJ45 TO RJ45, YELLOW PVC, 10 METER, SNAGLESS BOOTS, 568B, 4 PR, 24AWG
Short summary description APC kabel cat 5 utp patch RJ45RJ45:
This short summary of the APC kabel cat 5 utp patch RJ45RJ45 data-sheet is auto-generated and uses the product title and the first six key specs.
APC kabel cat 5 utp patch RJ45RJ45, Yellow, Connectors A,B - RJ45(Cat 5 Straight Through)
Long summary description APC kabel cat 5 utp patch RJ45RJ45:
This is an auto-generated long summary of APC kabel cat 5 utp patch RJ45RJ45 based on the first three specs of the first five spec groups.
APC kabel cat 5 utp patch RJ45RJ45. Cable length: 9.75 m, Colour of product: Yellow. Weight: 340 g. Connector(s): Connectors A,B - RJ45(Cat 5 Straight Through)
APC kabel cat 5 utp patch RJ45RJ45 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.