X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Patch Panel, Cat5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21055-24
Category :
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
mounting kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:23:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 21487
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name APC Patch Panel, Cat5:
The short editorial description of APC Patch Panel, Cat5
Patch Panel, Cat5
Short summary description APC Patch Panel, Cat5:
This short summary of the APC Patch Panel, Cat5 data-sheet is auto-generated and uses the product title and the first six key specs.
APC Patch Panel, Cat5, 584 x 152 x 102 mm, 559 x 102 x 89 mm
Long summary description APC Patch Panel, Cat5:
This is an auto-generated long summary of APC Patch Panel, Cat5 based on the first three specs of the first five spec groups.
APC Patch Panel, Cat5. Weight: 910 g. Package dimensions (WxDxH): 584 x 152 x 102 mm, Package weight: 1.05 kg. Dimensions (WxDxH): 559 x 102 x 89 mm
APC Patch Panel, Cat5 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand
Image
Product code
Product
Stock
Price from
HP Wall Mounting Bracket Security Sleeves dc7100 SFF
HP Wall Mounting Bracket Security Sleeves dc7100 SFF
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PA717A
 —