location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 6u 23in Powerdeck for 7 x MRC08H/MRE12H uninterruptible power supply (UPS) 8400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6u 23in Powerdeck for 7 x MRC08H/MRE12H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1MS12B
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC 6u 23in Powerdeck for 7 x MRC08H/MRE12H uninterruptible power supply (UPS) 8400 W :
The long product name of APC 6u 23in Powerdeck for 7 x MRC08H/MRE12H uninterruptible power supply (UPS) 8400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MS12B shelf 23"
More>>>
APC 6u 23in Powerdeck for 7 x MRC08H/MRE12H uninterruptible power supply (UPS) 8400 W:
The official description of APC 6u 23in Powerdeck for 7 x MRC08H/MRE12H uninterruptible power supply (UPS) 8400 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MS12B shelf 23" - Power shelf which can be mounted in end user rack

Features - Hot-swap rectifiers, N+1 Redundancy, Rack Mount

Includes - User Manual

Rectifier Interface - MRE12-48

Max Rectifier Quantity - 7

Short summary description APC 6u 23in Powerdeck for 7 x MRC08H/MRE12H uninterruptible power supply (UPS) 8400 W:
This short summary of the APC 6u 23in Powerdeck for 7 x MRC08H/MRE12H uninterruptible power supply (UPS) 8400 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC 6u 23in Powerdeck for 7 x MRC08H/MRE12H, 8400 W, No internal battery: uses external battery system, Rectifier Interface - MRE12-48, Hard Wire 3-wire, Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G), 584.2 x 304.8 x 266.7 mm, 48 - 58V operating voltage

Long summary description APC 6u 23in Powerdeck for 7 x MRC08H/MRE12H uninterruptible power supply (UPS) 8400 W:
This is an auto-generated long summary of APC 6u 23in Powerdeck for 7 x MRC08H/MRE12H uninterruptible power supply (UPS) 8400 W based on the first three specs of the first five spec groups.

APC 6u 23in Powerdeck for 7 x MRC08H/MRE12H. Output power: 8400 W. Battery type: No internal battery: uses external battery system, Interface: Rectifier Interface - MRE12-48, Input connection type: Hard Wire 3-wire, Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G)

Features
Output power *
8400 W
Other features
Battery type
No internal battery: uses external battery system
Other features
Interface
Rectifier Interface - MRE12-48
Input connection type
Hard Wire 3-wire, Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
584.2 x 304.8 x 266.7 mm
Output voltage note
48 - 58V operating voltage