Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 2m PS/2 1.98m KVM cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m PS/2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0872-2M-E
Category
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13510
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC 2m PS/2 1.98m KVM cable :
The short editorial description of APC 2m PS/2 1.98m KVM cable

APC CABLE PS/2 STYLE MOUSE AND KEYBOARD EXTENSION. MD6 MALE TO MD6 FEMALE, 2 METER
More>>>

APC 2m PS/2 1.98m KVM cable:
The official marketing text of APC 2m PS/2 1.98m KVM cable as supplied by the manufacturer
Complete line of cables and adapters ensure a perfect connection with your Keyboard
Features
Molded Strain Relief
Short summary description APC 2m PS/2 1.98m KVM cable:
This short summary of the APC 2m PS/2 1.98m KVM cable data-sheet is auto-generated and uses the product title and the first six key specs.
APC 2m PS/2, 1.98 m
Long summary description APC 2m PS/2 1.98m KVM cable :

APC 2m PS/2. Cable length: 1.98 m

This is an auto-generated long summary of APC 2m PS/2 1.98m KVM cable based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Cable length
How long the cable is.
1.98 m
X