location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aopen 1551-AW1/AG1 barebook Intel® 855GME 30.7 cm (12.1") 1280 x 800 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aopen Check ‘Aopen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1551-AW1/AG1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96.NJW01.G01
Category:
Barebooks are notebooks that contain no processor, memory or hard drive. They are built-to-order, allowing you to choose your own components. The recommended components are listed in the specifications accompanying this product.
Barebooks Check ‘Aopen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aopen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:45:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Aopen 1551-AW1/AG1 barebook Intel® 855GME 30.7 cm (12.1") 1280 x 800 pixels :
The long product name of Aopen 1551-AW1/AG1 barebook Intel® 855GME 30.7 cm (12.1") 1280 x 800 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Barebook, 12.1", Centrino Platform
More>>>
Short summary description Aopen 1551-AW1/AG1 barebook Intel® 855GME 30.7 cm (12.1") 1280 x 800 pixels:
This short summary of the Aopen 1551-AW1/AG1 barebook Intel® 855GME 30.7 cm (12.1") 1280 x 800 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Aopen 1551-AW1/AG1, 30.7 cm (12.1"), 1280 x 800 pixels

Long summary description Aopen 1551-AW1/AG1 barebook Intel® 855GME 30.7 cm (12.1") 1280 x 800 pixels:
This is an auto-generated long summary of Aopen 1551-AW1/AG1 barebook Intel® 855GME 30.7 cm (12.1") 1280 x 800 pixels based on the first three specs of the first five spec groups.

Aopen 1551-AW1/AG1. Supported processor frequency (max): 2 GHz, Motherboard chipset: Intel® 855GME, Processor manufacturer: Intel. Supported memory types: DDR-SDRAM, Maximum internal memory: 1 GB. Compatible memory cards: CF. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. CardBus PCMCIA slot type: Type II, TV-out: S-Video