X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aopen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XC CubeEY65
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95.EZ659.212
Category :
Computer chassis plus motherboard.
PC/workstation barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aopen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:38:39
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6245
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Aopen XC CubeEY65 Socket 478 Midi-Tower Silver:
The short editorial description of Aopen XC CubeEY65 Socket 478 Midi-Tower Silver
XC CubeEY65
Short summary description Aopen XC CubeEY65 Socket 478 Midi-Tower Silver:
This short summary of the Aopen XC CubeEY65 Socket 478 Midi-Tower Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Aopen XC CubeEY65, Socket 478, Intel, Midi-Tower, Silver, 10 - 35 °C, -10 - 48 °C
Long summary description Aopen XC CubeEY65 Socket 478 Midi-Tower Silver:
This is an auto-generated long summary of Aopen XC CubeEY65 Socket 478 Midi-Tower Silver based on the first three specs of the first five spec groups.
Aopen XC CubeEY65. Processor socket: Socket 478, Supported processor frequency (max): 3.4 GHz. Processor family: Intel. Maximum internal memory: 2 GB. Chassis type: Midi-Tower, Colour of product: Silver. Power supply: 220 W
Aopen XC CubeEY65 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.