Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aopen H450B Mini-Tower 400W Black computer case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aopen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H450B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.97420.B370
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
computer cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aopen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8277
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 04 Sep 2017 05:19:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Aopen H450B Mini-Tower 400W Black computer case :
The short editorial description of Aopen H450B Mini-Tower 400W Black computer case

FlexATX/MicroATX, 3x 3.5", 2x 5.25", 2x USB, 1x 12cm DC fan, 400 W, Mini Tower, SECC, 6.8 kg, Black
More>>>
Short summary description Aopen H450B Mini-Tower 400W Black computer case:
This short summary of the Aopen H450B Mini-Tower 400W Black computer case data-sheet is auto-generated and uses the product title and the first six key specs.
Aopen H450B, Mini-Tower, PC, SECC, Flex-ATX, Micro-ATX, Black, NSTL, BCIQ, CE, CSA.
Long summary description Aopen H450B Mini-Tower 400W Black computer case :

Aopen H450B. Form factor: Mini-Tower, Type: PC, Material: SECC. Power supply: 400 W. Supported hard disk drive sizes: 3.5". Width: 200 mm, Depth: 430 mm, Height: 355 mm. Package weight: 7.8 kg

This is an auto-generated long summary of Aopen H450B Mini-Tower 400W Black computer case based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.