Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cover HTC
- - Silicone
- - Black, Pink
- - Scratch resistant
- - Desktop stand
Long product name Amzer AMZ96239 mobile phone case Cover Black, Pink
:
Double Layer Hybrid Case with Kickstand - Black/ Hot Pink for HTC One Max
The long product name of Amzer AMZ96239 mobile phone case Cover Black, Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Double Layer Hybrid Case with Kickstand - Black/ Hot Pink for HTC One Max
More>>>
Short summary description Amzer AMZ96239 mobile phone case Cover Black, Pink:
This short summary of the Amzer AMZ96239 mobile phone case Cover Black, Pink data-sheet is auto-generated and uses the product title and the first six key specs.
Amzer AMZ96239, Cover, HTC, One Max, Black, Pink
Long summary description Amzer AMZ96239 mobile phone case Cover Black, Pink:
This is an auto-generated long summary of Amzer AMZ96239 mobile phone case Cover Black, Pink based on the first three specs of the first five spec groups.
Amzer AMZ96239. Case type: Cover, Brand compatibility: HTC, Compatibility: One Max, Product colour: Black, Pink, Desktop stand