Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Amped Wireless AP20000G 1000Mbit/s WLAN access point

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Amped Wireless
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP20000G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP20000G
Category
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
WLAN access points
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Amped Wireless: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9181
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 28 Sep 2017 11:54:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Amped Wireless AP20000G 1000Mbit/s WLAN access point :
The short editorial description of Amped Wireless AP20000G 1000Mbit/s WLAN access point

High Power Wireless-N 600mW Gigabit Dual Band Access Point, 802.11a/b/g/n, 4 x RJ-45 Gigabit Ports, 1 x USB 2.0, 2 x 5dBi Antennas
More>>>
Short summary description Amped Wireless AP20000G 1000Mbit/s WLAN access point:
This short summary of the Amped Wireless AP20000G 1000Mbit/s WLAN access point data-sheet is auto-generated and uses the product title and the first six key specs.
Amped Wireless AP20000G, 1000 Mbit/s, IEEE 802.11a,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3,IEEE 802.3ab,IEEE 802.3u, 10,100,1000 Mbit/s, 2.4/5, -94dBm, Ethernet (RJ-45)
Long summary description Amped Wireless AP20000G 1000Mbit/s WLAN access point :

Amped Wireless AP20000G. Data transfer rate (max): 1000 Mbit/s, Networking standards: IEEE 802.11a,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3,IEEE 802.3ab,IEEE 802.3u, Ethernet LAN data rates: 10,100,1000 Mbit/s. WAN connection: Ethernet (RJ-45). Security algorithms: WEP,WPA,WPA2,WPS. Antenna connector type: R-SMA, Antenna gain level (max): 5 dBi. Input voltage: 100 - 240

This is an auto-generated long summary of Amped Wireless AP20000G 1000Mbit/s WLAN access point based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-01-19
Testseek has collected 4 expert reviews for Amped Wireless AP20000G WLAN access point and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
65%
Source Review comments Score
itreviews.com
Updated:
2014-01-19
Amped Wireless’ High Power Wireless-N 600mW Gigabit Dual Band Access Point (AP20000G) is a piece of networking hardware that can either be used to bring wireless access to an existing network, or to upgrade wireless networks with legacy 802.11x technology...
Bottom line Amped Wireless High Power Wireless-N 600mW Gigabit Dual Band Access Point (AP20000G) delivers excellent throughput, especially on the 5GHz band and provides very good coverage but lacks some more business-oriented features of some SMB access points on the...
60%
Country Distributor
Nederland 1 distributor(s)
Australia 1 distributor(s)