location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

American Weigh Scales 330CVS personal scale Black Electronic personal scale

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
American Weigh Scales Check ‘American Weigh Scales’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
330CVS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
330CVS
Category:
Devices which you stand on in order to weigh yourself.
Personal Scales Check ‘American Weigh Scales’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by American Weigh Scales: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points American Weigh Scales 330CVS personal scale Black Electronic personal scale
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electronic personal scale 150 kg
  • - Top surface type: Glass
  • - LCD
  • - AAA
  • - Black
Warranty: 10 Year Limited Warranty
Long product name American Weigh Scales 330CVS personal scale Black Electronic personal scale :
The long product name of American Weigh Scales 330CVS personal scale Black Electronic personal scale. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Talking Bathroom Scale, Black
More>>>
Short summary description American Weigh Scales 330CVS personal scale Black Electronic personal scale:
This short summary of the American Weigh Scales 330CVS personal scale Black Electronic personal scale data-sheet is auto-generated and uses the product title and the first six key specs.

American Weigh Scales 330CVS, Electronic personal scale, 150 kg, 100 g, Black, Glass, LCD

Long summary description American Weigh Scales 330CVS personal scale Black Electronic personal scale:
This is an auto-generated long summary of American Weigh Scales 330CVS personal scale Black Electronic personal scale based on the first three specs of the first five spec groups.

American Weigh Scales 330CVS. Type: Electronic personal scale, Maximum weight capacity: 150 kg, Accuracy: 100 g. Display: LCD, Display size (HxV): 78.74 x 43.18 mm. Battery type: AAA. Width: 279.4 mm, Depth: 279.4 mm, Height: 22.9 mm

Country Distributor
United States 1 distributor(s)