location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD 100-505635 graphics card FirePro W5000 2 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100-505635
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-505635 show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 09:36:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AMD 100-505635 graphics card FirePro W5000 2 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD FirePro W5000 2 GB GDDR5
  • - 4096 x 2160 pixels 256 bit PCI Express x16
  • - DisplayPorts quantity: 2
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.2
  • - 75 W
Warranty: 3 year
Long product name AMD 100-505635 graphics card FirePro W5000 2 GB GDDR5 :
The long product name of AMD 100-505635 graphics card FirePro W5000 2 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD FirePro W5000, 2GB GDDR5, 256-bit, 102.4GB/s, 4096x2160, 1x DVI-I, 2x DisplayPort, DirectX 11, OpenGL 4.2, OpenCL 1.2, PCI Express x16, 75W
More>>>
Short summary description AMD 100-505635 graphics card FirePro W5000 2 GB GDDR5:
This short summary of the AMD 100-505635 graphics card FirePro W5000 2 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

AMD 100-505635, FirePro W5000, 2 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express x16

Long summary description AMD 100-505635 graphics card FirePro W5000 2 GB GDDR5:
This is an auto-generated long summary of AMD 100-505635 graphics card FirePro W5000 2 GB GDDR5 based on the first three specs of the first five spec groups.

AMD 100-505635. Graphics processor family: AMD, Graphics processor: FirePro W5000. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 21:59:28
Uk has collected 14 expert reviews for AMD 100-505635 graphics card FirePro W5000 2 GB GDDR5 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
tomshardware.co.uk
Updated:
2015-04-10 04:47:18
SPECviewperf 12 sets out to be the standard for evaluating workstation graphics cards by including the latest professional applications, more complex models, and synthetic workloads pulled from important market segments. We test 19 cards in the new suite...
0%
legitreviews.com
Updated:
2013-11-01 21:59:26
AMD launched their new Southern Islands FirePro products at Siggraph 2012, which included the W9000, W8000, W7000 and W5000, which all make use of AMD's graphics core next (GCN) architecture. The FirePro W9000 and W8000 have already been reviewed ri...
Bottom line If you’re looking to improve workflow speed as well as performance in your professional applications, but don't want to break the bank, check out the AMD FirePro W5000...
0%
tomshardware.com
Updated:
2015-04-10 04:47:18
SPECviewperf 12 sets out to be the standard for evaluating workstation graphics cards by including the latest professional applications, more complex models, and synthetic workloads pulled from important market segments. We test 19 cards in the new suite...
0%
tomshardware.com
Updated:
2015-07-31 07:38:32
We put 14 professional and seven gaming graphics cards from two generations through a number of workstation, general-purpose computing, and synthetic applications. By the end of our nearly 70 charts, you should know which board is right for your workload...
0%