Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AMD 100-505632 FirePro W9000 6GB GDDR5 graphics card

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100-505632
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-505632
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0727419415347 show
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16068
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 10 Aug 2017 20:59:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name AMD 100-505632 FirePro W9000 6GB GDDR5 graphics card :
The short editorial description of AMD 100-505632 FirePro W9000 6GB GDDR5 graphics card

AMD FirePro W9000, 6GB GDDR5, 384-bit, 264GB/s, 4096x2160, 6x Mini DisplayPort, DirectX 11, OpenGL 4.2, PCI Express x16, 274W
More>>>
Short summary description AMD 100-505632 FirePro W9000 6GB GDDR5 graphics card:
This short summary of the AMD 100-505632 FirePro W9000 6GB GDDR5 graphics card data-sheet is auto-generated and uses the product title and the first six key specs.
AMD 100-505632, AMD, FirePro W9000, 4096 x 2160 pixels, 6 GB, GDDR5, 384 bit
Long summary description AMD 100-505632 FirePro W9000 6GB GDDR5 graphics card :

AMD 100-505632. Graphics processor family: AMD, Graphics processor: FirePro W9000, Maximum resolution: 4096 x 2160 pixels. Discrete graphics adapter memory: 6 GB, Graphics adapter memory type: GDDR5, Memory bus: 384 bit. Interface type: PCI Express x16. Cooling type: Active, Form factor: ATX. Power consumption (typical): 274 W, Supplementary power connectors: 1x 6-pin, 1x 8-pin

This is an auto-generated long summary of AMD 100-505632 FirePro W9000 6GB GDDR5 graphics card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31
Testseek has collected 10 expert reviews for AMD 100-505632 AMD FirePro W9000 6GB graphics card but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)