X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tron DF56.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TRO-DFTNL560-CNL
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8715953000237
Category :
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:45
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9130
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Long product name Allied Telesis Tron DF56.0:
The short editorial description of Allied Telesis Tron DF56.0
Tron DF56.0: External V.90 Analoge Modem. Leased Line support. Remote management. Auto Dial Back. Caller ID.

Marketing text Allied Telesis Tron DF56.0

:
The official marketing text of Allied Telesis Tron DF56.0 as supplied by the manufacturer
Unique Selling Points (USP):

- External V.90 Analogue Modem
- 1 x RJ11 PSTN
- 1 x Serial Port
- V90 (max 56 Kbps)
- Caller ID
- Auto Dial Back
- Leased Line support
- Remote management
- Internet, telebanking, fax


Product Description:

The TRON DF56.0 modem is an outstanding example of advanced electronics for professional applications. The DF56.0 develop communications speeds up to 56.000 bps and offer extensive fax facilities. It offers many extra's such as adaptive dialling, three user profiles stored in a non volatile memory, remote configuration with password protection, 100 numbers for ADB with password protection, built-in power supply and a user programmable key, the so called softkey.

In addition to the many standard facilities the DF56.0 has a number of special options that widen the range of applications considerably, such as 12/24/48 Volt operation, Modem Select - automatic selection of voice or data connection, Auto Power Unit - switches your computer on or off through a modem connection, Further extension of the Auto Dial Back facility. Up-to-date technology assures full compatibility with all standard communication protocols.

Short summary description Allied Telesis Tron DF56.0:
This short summary of the Allied Telesis Tron DF56.0 data-sheet is auto-generated and uses the product title and the first six key specs.
Allied Telesis Tron Tron DF56.0, V.90 Analogue, CCITT V21, V22 A/B, V22bis, V32, V32bis, V34, V90, K56Flex, Bell212A, Bell 103, MNP-5, ITU V.42bis, 60 x 170 x 160 mm
Long summary description Allied Telesis Tron DF56.0:
This is an auto-generated long summary of Allied Telesis Tron DF56.0 based on the first three specs of the first five spec groups.
Allied Telesis Tron DF56.0, Tron. Modem speed: 56 Kbit/s, Type: V.90 Analogue. Supported protocols: CCITT V21, V22 A/B, V22bis, V32, V32bis, V34, V90, K56Flex, Bell212A, Bell 103, MNP-5, ITU V.42bis. Dimensions (WxDxH): 60 x 170 x 160 mm, Weight: 850 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Modem
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Type
Characteristics of the device.
V.90 Analogue
Protocols
Supported protocols
CCITT V21, V22 A/B, V22bis, V32, V32bis,
V34, V90, K56Flex, Bell212A, Bell 103, MNP-5, ITU V.42bis
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x RJ11 PSTN
1 x Serial
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
60 x 170 x 160 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
850 g
Technical details
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP, Windows NT, Windows ME, Windows 98, Windows 95, Windows 2000 Mac OS 8.X-9.2
Citrix
Error corrections
V42 LAPM, MNP2-4, MNP10