Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis MODULARER ROUTER AT-AR720 wired router

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MODULARER ROUTER AT-AR720
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR720
Category
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
wired routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16221
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis MODULARER ROUTER AT-AR720 wired router :
The short editorial description of Allied Telesis MODULARER ROUTER AT-AR720 wired router

MODULARER ROUTER AT-AR720 1*10 100TX LAN 2*FREIE PIC
More>>>

Allied Telesis MODULARER ROUTER AT-AR720 wired router:
The official marketing text of Allied Telesis MODULARER ROUTER AT-AR720 wired router as supplied by the manufacturer
EXCEPTIONAL NETWORK PERFORMANCE
Utilizing high performance RISC based technology, the
AT-AR720 is the ideal unit for high throughput, fast
response applications in the larger branch office or corporate
site. High performance means simultaneous support
for dual PRI links, 100Mbps Ethernet and value added
services such as IPSec VPN and the Paladin Stateful
Inspection Firewall operation.
SIMPLE PLUG-IN UPGRADE
The AT-AR720 base unit consists of a high-performance
RISC processor, one 10/100Mbps Fast Ethernet port, and
two asynchronous RS232 ports.With two expansion bays
capable of accepting any mix of six different Port Interface
Cards (PICs), the AT-AR720 offers extensive network support
including multiple ISDN PRI and BRI circuits, Frame
Relay, X.25, G.703/G.704, PSTN, Leased Line and Ethernet
connectivity. Simple, low cost PIC upgrade protects user
investment as network requirements change.
MULTIPROTOCOL ROUTING
• RIP, RIP2 and OSPF provide sophisticated network
routing capabilities.
• IP, IPX, Appletalk and DECnet routing is supported as
standard, as well as transparent bridging.
• IP Multihoming offers flexible LAN/WAN sub-netting.
• L2TP enables tunneling of non-IP traffic across low-cost
Internet links e.g IPX.
HIGH SPEED FRAME RELAY NETWORKING
• Multiple IP addresses are supported per Frame Relay
port (logical interfaces) e.g multiple user sessions.
• Full congestion control procedures limit output when
Frame Relay network is busy, avoiding data discard. ’Slow
Start’ mechanism controls initial data transmission into
network.
SECURE
• Hardware based DES and Triple DES encryption offer
ultra-secure data transmission.
• Designed to the IETF IPSEC RFC’s.
• Sophisticated Paladin Stateful Inspection Firewall for
iron-clad session and application security.
• CLI, PAP, CHAP, RADIUS & TACACS user authentication
for maximum network integrity.
• IP, IPX and Bridge filtering.
HARDWARE DATA COMPRESSION OPTION
• To maximize data throughput at higher line speeds, an
optional hardware-based STAC LZS compression module is
available, offering up to 8:1 data compression at higher line
speeds where software based compression is less effective.
Traffic Shaping and Quality of Service (QoS)
• Advanced traffic shaping features such as RSVP
(Resource reSerVation Protocol) and BACP (Bandwidth
Allocation Control Protocol) ensure support for future
multimedia applications.
• Policy Routing allows data to be routed based on traffic
type (e.g WWW versus FTP), type of WAN
link, source/destination etc.
CONFIGURATION AND MANAGEMENT
• Full remote management is supported across the LAN
and WAN.
• The Secure Shell (SSH) package for Windows provides
authenticated and encrypted secure remote management.
SSH clients are available from third parties.
• SNMP, MIB II and Enterprise MIB are supported.
Short summary description Allied Telesis MODULARER ROUTER AT-AR720 wired router:
This short summary of the Allied Telesis MODULARER ROUTER AT-AR720 wired router data-sheet is auto-generated and uses the product title and the first six key specs.
Allied Telesis MODULARER ROUTER AT-AR720, Frame Relay, X.25, DecNetIV, OSPF, IP, IPX/SPX, AppleTalk, IPX/SPX Spoofing, Console Port Command Line Interface (CLI), Telnet, SNMP, 25 W, 4.5 kg
Long summary description Allied Telesis MODULARER ROUTER AT-AR720 wired router :

Allied Telesis MODULARER ROUTER AT-AR720. Switching protocols: Frame Relay, X.25, DecNetIV, Routing protocols: OSPF, Data link protocols: IP, IPX/SPX, AppleTalk, IPX/SPX Spoofing. Power consumption (typical): 25 W. Weight: 4.5 kg. Safety: EN60950 safety approval. Power requirements: 100-240vAC, 50-60Hz, 10W, Management platform: Web-based, Maximum data transfer rate: 0.1 Gbit/s

This is an auto-generated long summary of Allied Telesis MODULARER ROUTER AT-AR720 wired router based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Protocols
Switching protocols
Frame Relay, X.25, DecNetIV
Routing protocols
OSPF
Data link protocols
IP, IPX/SPX, AppleTalk, IPX/SPX Spoofing
Management protocols
Console Port Command Line Interface (CLI), Telnet, SNMP
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
25 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.5 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
10 - 95%
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
EN60950 safety approval
Other features
Power requirements
100-240vAC, 50-60Hz, 10W
Management platform
Web-based
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 310 x 65 mm
Remote administration
Browser, Telnet
Networking features
Ethernet/Fast Ethernet
Country Distributor
Deutschland 1 distributor(s)
X