location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-AR410 Modular Branch Office Router wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-AR410 Modular Branch Office Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR410
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis AT-AR410 Modular Branch Office Router wired router :
The long product name of Allied Telesis AT-AR410 Modular Branch Office Router wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AT-AR410 Modular Branch Office Router
More>>>
Allied Telesis AT-AR410 Modular Branch Office Router wired router:
The official description of Allied Telesis AT-AR410 Modular Branch Office Router wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wirespeed E1/T1 IPsec VPN Operation
With full Layer 3 multi-protocol routing combined with wirespeed VLAN switching in one compact unit, the AT-AR410 Series re-defines business-class routing. The AT-AR410 Series supports an extensive range of network services using simple modular plug in cards. Offering unprecedented flexibility and performance in such a compact unit, the AT-AR410 Series is particularly suited to T1/E1 applications where
even the most data-intensive VPN operation is supported at full E1/T1 speeds.The AT-AR410 Series is designed for the Small to Medium
Enterprise (SME) and the branch office where multiple workgroups will benefit from VLAN separation together with high performance VPN
tunnel operation for connection to remote offices and teleworkers, across the Internet. Businesses can also enjoy the cost advantages of Frame Relay networking at wirespeed E1/T1 rates.

Unique VLAN Operation With Integral 4 X 10/100MBPS Switch
Unique for a product in this price bracket, the AT-AR410 Series routers support port-based and 802.1q tagged VLAN operations across
their 4 x 10/100Mbs switch ports.This capability offers a potent combination of wirespeed L2 switching between VLANs as well as high
performance L3 routing between VLANs in one highly cost-effective unit. By supporting Layer 3 routing between VLANs at a sustained rate of 8,500 PPS for 64 byte packets, the AT-AR410 Series is a price breakthrough for small offices that have previously found the benefits of VLAN routing to be cost prohibitive.

Key Features
- Port Interface Card (PIC) bay supporting a range of LAN/WAN interfaces.
- High-performance IPsec DES & 3DES VPN.
- Stateful Inspection Firewall.
- 10/100Mbps Ethernet LAN/WAN port Integral 4 x 10/100Mbps full duplex
Ethernet switch.
- Port-based VLAN operation on 4 switch ports.
- 8Mb Flash for storage of two software releases.
- OSPF.
- CLI & SNMPv3 management.
- Web GUI.

Short summary description Allied Telesis AT-AR410 Modular Branch Office Router wired router:
This short summary of the Allied Telesis AT-AR410 Modular Branch Office Router wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-AR410 Modular Branch Office Router, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1v, IEEE 802.2, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3u, IEEE..., 100 Mbit/s, OSPF, SNMP / SNMPv2c / SNMPv3, DHCP, IP, IPX/SPX, Appletalk, IPX/SPX Spoofing, PPPoE, STP, RSTP, Network address translation (NAT) firewall, Port Address Translation (PAT) firewall, IP

Long summary description Allied Telesis AT-AR410 Modular Branch Office Router wired router:
This is an auto-generated long summary of Allied Telesis AT-AR410 Modular Branch Office Router wired router based on the first three specs of the first five spec groups.

Allied Telesis AT-AR410 Modular Branch Office Router. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1v, IEEE 802.2, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3u, IEEE..., Data transfer rate: 100 Mbit/s. Routing protocols: OSPF, Management protocols: SNMP / SNMPv2c / SNMPv3, DHCP, Supported network protocols: IP, IPX/SPX, Appletalk, IPX/SPX Spoofing, PPPoE, STP, RSTP. Firewall security: Network address translation (NAT) firewall, Port Address Translation (PAT) firewall, IP, Authentication method: RADIUS, TACACS+, CHAP, PAP. Flash memory: 8 MB, Internal memory: 16 MB, Mean time between failures (MTBF): 50000 h. Power consumption (typical): 10 W

Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1v, IEEE 802.2, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x
Data transfer rate
100 Mbit/s
Ports & interfaces
I/O ports
4x 10/100 Ethernet LAN 1x 10/100 Ethernet WAN 1x RS-232
Expansion slots
1x Port Interface Card
Protocols
Routing protocols
OSPF
Management protocols
SNMP / SNMPv2c / SNMPv3, DHCP
Supported network protocols
IP, IPX/SPX, Appletalk, IPX/SPX Spoofing, PPPoE, STP, RSTP
Security
Firewall security
Network address translation (NAT) firewall, Port Address Translation (PAT) firewall, IP
Authentication method
RADIUS, TACACS+, CHAP, PAP
Features
Flash memory
8 MB
Internal memory
16 MB
Mean time between failures (MTBF)
50000 h
Features
Safety
UL60950, CAN/CSA-C22.2 NO. 60950-00, EN60950, AS/NZS3260
Certification
UL, cUL
Power
Power consumption (typical) *
10 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
1.75 kg
Other features
Power requirements
100-240V AC; 50/60Hz
Management platform
Console port, Web-based
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
305 x 190 x 30 mm
Electromagnetic emissions
EN55022 class A, FCC class A, class I, AS/NZS3548 class AVCCI
Networking features
Ethernet, Fast Ethernet
Connectivity technology
Wired
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)