X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CABLE DSL BROADBAND ROUTER
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR220E
Category :
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
wired routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:58:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12588
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 1 year
Long product name Allied Telesis CABLE DSL BROADBAND ROUTER:
The short editorial description of Allied Telesis CABLE DSL BROADBAND ROUTER
Allied Telesyn DSL Cable Broadband Router W/4-Port 10/100 Switch

Marketing text Allied Telesis CABLE DSL BROADBAND ROUTER

:
The official marketing text of Allied Telesis CABLE DSL BROADBAND ROUTER as supplied by the manufacturer
The Allied Telesyn AR220E is the perfect solution for the home or small office that wants to use high speed, "always on" DSL and Cable services to access the Internet. DSL and Cable services offer speeds up to 200 times faster than 56kbps modems. A high speed backbone for the home and office can be built easily with an in-built 4-port 10/100 switch, which can be uplinked to further hubs and switches to support a total of 253 users. The AR220E ‘hides’ all users behind one IP address to ensure that the home or office is secure from external hackers. Entry level pricing and simple set-up makes the AR220E the ideal choice for homes and businesses to exploit the benefits of new high speed networking services. Applications for data-intensive office use include fast web download, FTP, and videoconferencing, and for the home user, fast web download and multi-player games.

12v external power supply
Compact physical size
DHCP for simple IP address assignment
DNS Proxy support
External MDI/MDX Switch
Integral 4 port 10/100 switch
Network Address Translation (NAT) for security
PPP over Ethernet (PPPoE) Support
Status LEDs
Supports up to 253 LAN users
Virtual server support
Short summary description Allied Telesis CABLE DSL BROADBAND ROUTER:
This short summary of the Allied Telesis CABLE DSL BROADBAND ROUTER data-sheet is auto-generated and uses the product title and the first six key specs.
Allied Telesis CABLE DSL BROADBAND ROUTER, power, 10 - 90%, 103 x 177 x 31 mm
Long summary description Allied Telesis CABLE DSL BROADBAND ROUTER:
This is an auto-generated long summary of Allied Telesis CABLE DSL BROADBAND ROUTER based on the first three specs of the first five spec groups.
Allied Telesis CABLE DSL BROADBAND ROUTER. LED indicators: power. Maximum data transfer rate: 0.097 Gbit/s, Dimensions (WxDxH): 103 x 177 x 31 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
LED indicators
Power
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
103 x 177 x 31 mm
Maximum data transfer rate
0.097 Gbit/s
Brand
Image
Product code
Product
Stock
Price from
Allied Telesis AT-AR240E router
Allied Telesis AT-AR240E router
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
AT-AR240E
 — 
Allied Telesis AT AR250E ADSL ROUTER
Allied Telesis AT AR250E ADSL ROUTER
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
AT-AR250E
 —