X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16x1000X GBIC ports Layer 3/4 Switch
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-9816GB
Category :
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:39:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7728
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: Lifetime
Long product name Allied Telesis 16x1000X GBIC ports Layer 3/4 Switch:
The short editorial description of Allied Telesis 16x1000X GBIC ports Layer 3/4 Switch
Layer 3/4 Switch 16x1000BASEX Unpopulated GBICS

Marketing text Allied Telesis 16x1000X GBIC ports Layer 3/4 Switch

:
The official marketing text of Allied Telesis 16x1000X GBIC ports Layer 3/4 Switch as supplied by the manufacturer
Features:
Extensive wirespeed traffic classification
Non-blocking wirespeed under all circumstances
32Gbps core yields
24Mpps performance
Full 4096 VLANs
Low latency for voice support
Up to 232,000 Layer 2/3 address table entries
Policy-based QoS features
GBIC modules enhance port flexibility
Web-based management with GUI
SNMP with extensive MIB support
IPv6 support
Advanced routing protocols
OSPF, BGP4, RIP, RIPv2, DVMRP, PIM-SM, PIM-DM
Port Trunking with link aggregation
Secure SSH capability on management and access
Short summary description Allied Telesis 16x1000X GBIC ports Layer 3/4 Switch:
This short summary of the Allied Telesis 16x1000X GBIC ports Layer 3/4 Switch data-sheet is auto-generated and uses the product title and the first six key specs.
Allied Telesis 16x1000X GBIC ports Layer 3/4 Switch, SNMP, SMNP, VRRP, RMON, IGMP, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1x, IEEE 802.2, IEEE 802.3ac, IEEE 802.3ad, IEEE 802, 440 x 360 x 66 mm, 0 - 40 °C, -25 - 75 °C, 5 - 95%
Long summary description Allied Telesis 16x1000X GBIC ports Layer 3/4 Switch:
This is an auto-generated long summary of Allied Telesis 16x1000X GBIC ports Layer 3/4 Switch based on the first three specs of the first five spec groups.
Allied Telesis 16x1000X GBIC ports Layer 3/4 Switch. Copper ethernet cabling technology: 1000Base-T. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1x, IEEE 802.2, IEEE 802.3ac, IEEE 802.3ad, IEEE 802. Switching capacity: 32 Gbit/s, Maximum data transfer rate: 1 Gbit/s. Management protocols: SNMP, SMNP, VRRP, RMON, IGMP, Switching protocols: TCP, UDP, IARP, DVMRP, DHCP, Data link protocols: Gigabit Ethernet. Safety: UL60950, CAN/CSA-C22.2
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity*
The number of basic switching RJ-45 Ethernet ports (sockets).
16
Copper ethernet cabling technology
1000Base-T
Networking
Networking standards*
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1x, IEEE 802.2, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data transmission
Switching capacity*
The data transfer capacity of the switch per second.
32 Gbit/s
Maximum data transfer rate
1 Gbit/s
Protocols
Management protocols
SNMP, SMNP, VRRP, RMON, IGMP
Switching protocols
TCP, UDP, IARP, DVMRP, DHCP
Data link protocols
Gigabit Ethernet
Design
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL60950, CAN/CSA-C22.2
Performance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
260000 h
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
132 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 75°C
Operating relative humidity (H-H)
5 - 95%
Heat dissipation
The heat generated by the power supply.
451 BTU/h
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.52 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 360 x 66 mm
Power requirements
100-240V, 50-60 Hz
Slot type
GBIC
I/O ports
An interface on a device to which you can connect another device.
16x 1000BASEX unpopulated ports
1x Power adapter port
Electromagnetic emissions
EN55022 Class B, FCC Class B, VCCI Class B
Technical features
MIB Support
IPv6 Support
VLAN Support