X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-8350GB
Category :
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:39:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8108
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: Lifetime
Long product name Allied Telesis 48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay 1U:
The short editorial description of Allied Telesis 48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay 1U
48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay

Marketing text Allied Telesis 48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay 1U

:
The official marketing text of Allied Telesis 48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay 1U as supplied by the manufacturer
Features:
Stack up to 144 ports
Integrated stacking modules
Wirespeed
Non-blocking
2 copper Gigabit fixed ports
2 GBIC bays for fiber media 1 expansion bay (AT-8350GB only)
100FX modules
Gigabit modules
Supports up to 256 VLANs
GVRP support
Web-based management
SNMP support
RMON support
Port Security
Port Mirroring
Auto MDI/MDIX
IGMP v1 and IGMP v2
1 RU form factor
Redundant power supply option
Short summary description Allied Telesis 48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay 1U:
This short summary of the Allied Telesis 48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay 1U data-sheet is auto-generated and uses the product title and the first six key specs.
Allied Telesis 48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay, SNMP, RMON, Telnet, IGMP, Web-based management, CMI, IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802, 1U, 440 x 185 x 44 mm, 0 - 40 °C
Long summary description Allied Telesis 48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay 1U:
This is an auto-generated long summary of Allied Telesis 48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay 1U based on the first three specs of the first five spec groups.
Allied Telesis 48-Port 10/100TX Managed Stackable Switch + 2 copper Gigabit ports + 2 GBIC bays & 1 expansion bay. Copper ethernet cabling technology: 1000Base-T, 100Base-TX, 10Base-T. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s, Maximum data transfer rate: 0.1 Gbit/s. Management protocols: SNMP, RMON, Telnet, IGMP, Data link protocols: Ethernet, Fast Ethernet, Gigabit Ethernet. Form factor: 1U
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity*
The number of basic switching RJ-45 Ethernet ports (sockets).
50
Copper ethernet cabling technology
1000Base-T, 100Base-TX, 10Base-T
Networking
Networking standards*
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data transmission
MAC address table*
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
8000 entries
Switching capacity*
The data transfer capacity of the switch per second.
32 Gbit/s
Maximum data transfer rate
0.1 Gbit/s
Protocols
Management protocols
SNMP, RMON, Telnet, IGMP
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Form factor
The shape or design of the product.
1U
Performance
Packet buffer memory
16 MB
Performance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
42000 h
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 70°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.7 kg
Other features
Management platform
Web-based management, CMI
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
1000 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 185 x 44 mm
Packet transfer speed
Rate at which data can be transferred by packet.
14880-1488000 pps
Power requirements
100-240V AC, 50-60Hz, 4.0/2.0A
I/O ports
An interface on a device to which you can connect another device.
48x 10/100 Ethernet Ports
2x Copper Gigabit ports
2x GBIC slots
1x Expansion slot
1x RS232 (9pin female) port
1x Power Adapter port
Electromagnetic emissions
UL 1950, FCC Class A, CSA 22.2 No. 950, EN55022 Class A, EN 60950 (TUV), EN50082-1