Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Allied Telesis AT-6101GP-30 PoE adapter Gigabit Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 10,100,1000 Mbit/s
- - Power over Ethernet (PoE) IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u
- - Black
Long product name Allied Telesis AT-6101GP-30 PoE adapter Gigabit Ethernet
:
The long product name of Allied Telesis AT-6101GP-30 PoE adapter Gigabit Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
IEEE 802.3at single-port Gigabit Ethernet PoE+ midspan injector, UK power cord
More>>>
Allied Telesis AT-6101GP-30 PoE adapter Gigabit Ethernet:
The official description of Allied Telesis AT-6101GP-30 PoE adapter Gigabit Ethernet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Allied Telesis Power over Ethernet (PoE) accessories connect network- powered devices directly to the network cable without the need for a local power source.
The Allied Telesis AT-6101GP and Allied Telesis AT-6112GP are compliant to the IEEE 802.3af/at standards (PoE/PoE+) and source up to 30W per port.
Short summary description Allied Telesis AT-6101GP-30 PoE adapter Gigabit Ethernet:
This short summary of the Allied Telesis AT-6101GP-30 PoE adapter Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.
Allied Telesis AT-6101GP-30, Gigabit Ethernet, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, Black, EN 60950-1:2006+A11:2009+A1:2010+A12:2011, EN 60825-1:2007, Overload, Short circuit
Long summary description Allied Telesis AT-6101GP-30 PoE adapter Gigabit Ethernet:
This is an auto-generated long summary of Allied Telesis AT-6101GP-30 PoE adapter Gigabit Ethernet based on the first three specs of the first five spec groups.
Allied Telesis AT-6101GP-30. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u. Product colour: Black, Safety: EN 60950-1:2006+A11:2009+A1:2010+A12:2011, EN 60825-1:2007, Power protection features: Overload, Short circuit. Input voltage: 100 - 240 V, Input frequency: 50/60 Hz, Input current: 0.72 A. Weight: 300 g, Dimensions (WxDxH): 65 x 36 x 140 mm. Number of products included: 1 pc(s)