X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-2971SX/SC 1000Mbps Gigabit Ethernet PCI Server Adapter Cards
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-2971SX/SC
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Apr 2015 12:11:37
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9168
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Allied Telesis AT-2971SX/SC 1000Mbps Gigabit Ethernet PCI Server Adapter Cards:
The short editorial description of Allied Telesis AT-2971SX/SC 1000Mbps Gigabit Ethernet PCI Server Adapter Cards
AT-2971SX/SC 1000Mbps Gigabit Ethernet PCI server adapter card with one SC fibre connector

Marketing text Allied Telesis AT-2971SX/SC 1000Mbps Gigabit Ethernet PCI Server Adapter Cards

:
The official marketing text of Allied Telesis AT-2971SX/SC 1000Mbps Gigabit Ethernet PCI Server Adapter Cards as supplied by the manufacturer
High Performance
A high performance adapters with a 64-bit/66MHz bus,wire speed,and 9kb jumbo frames support,Allied Telesyn’s AT-2971 supports the calculation of TCP,UDP,and IP checksums through the hardware platform
without time loss by the MAC controller for both transmission and receiving paths—a capability that leads to improvements on overall
system performance.In order to reduce the load on the CPU,Allied Telesyn’s AT-2971 uses interrupt moderation to group the huge
amounts of interrupts caused by small packets transferred at Gigabit speed enabling the handling of several data packets per interrupt.
High Reliability
The AT-2971 Gigabit Ethernet Adapter comes with a variety of reliability features aimed at maintaining the longest-possible connection through link aggregation,redundant switch failover,and PCI hot plug.The on-board sensors and driver functions monitor the health of adapters and their ports enabling pro-active network management.
Comprehensive Software Support
AT-2971 adapter cards feature a set of software programs that assist users with their network setups and configurations.The offline user
diagnostics program provides system administrators and engineers with a tool to analyze network adapters and check specific data.The
Network Control program for Windows 2K, Windows XP,and Windows Server 2003 enables users to easily control and configure all their AT-2971 adapters.
Short summary description Allied Telesis AT-2971SX/SC 1000Mbps Gigabit Ethernet PCI Server Adapter Cards:
This short summary of the Allied Telesis AT-2971SX/SC 1000Mbps Gigabit Ethernet PCI Server Adapter Cards data-sheet is auto-generated and uses the product title and the first six key specs.
Allied Telesis AT-2971SX/SC 1000Mbps Gigabit Ethernet PCI Server Adapter Cards, PC, IEEE 802.3z, Gigabit Ethernet, Wired, PCI, 10 - 50 °C
Long summary description Allied Telesis AT-2971SX/SC 1000Mbps Gigabit Ethernet PCI Server Adapter Cards:
This is an auto-generated long summary of Allied Telesis AT-2971SX/SC 1000Mbps Gigabit Ethernet PCI Server Adapter Cards based on the first three specs of the first five spec groups.
Allied Telesis AT-2971SX/SC 1000Mbps Gigabit Ethernet PCI Server Adapter Cards. Connectivity technology: Wired, Host interface: PCI. Data transfer rate (max): 1000 Mbit/s. Power consumption (typical): 14 W. Data link protocols: Gigabit Ethernet. LED indicators: Link
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connectivity technology*
Wired
Internal*
The product is built in.
Yes
Host interface*
Interface that enables a host controller to communicate with a driver.
PCI
I/O ports
An interface on a device to which you can connect another device.
1000Base-SX:SC
Bandwidth
Data transfer rate (max)*
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
14 W
Protocols
Data link protocols
Gigabit Ethernet
Design
LED indicators
Link
System requirements
Compatibility
The other products, software and hardware this product can be used with.
PC
Weight & dimensions
Width
The measurement or extent of something from side to side.
170 mm
Depth
The distance from the front to the back of something.
64 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
320 g
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
FCC/EN55022 Class B, VCCI, C-TICK, UL, CSA, CB, CE
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 50°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 85°C
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3z
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000,Windows XP, & Windows Server 200
Linux kernel 2.2.x & 2.4.x
Sun Solaris 7, 8, 9
IBM AIX 4.3.3 & AIX 5.1