Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 1000Mbps Gigabit Ethernet PCI Server Adapter Card Internal 1000Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000Mbps Gigabit Ethernet PCI Server Adapter Card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-2970T
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23852
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 21 Aug 2017 04:10:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis 1000Mbps Gigabit Ethernet PCI Server Adapter Card Internal 1000Mbit/s networking card :
The short editorial description of Allied Telesis 1000Mbps Gigabit Ethernet PCI Server Adapter Card Internal 1000Mbit/s networking card

1000Mbps Gigabit Ethernet PCI Server Adapter Card
More>>>

Allied Telesis 1000Mbps Gigabit Ethernet PCI Server Adapter Card Internal 1000Mbit/s networking card:
The official marketing text of Allied Telesis 1000Mbps Gigabit Ethernet PCI Server Adapter Card Internal 1000Mbit/s networking card as supplied by the manufacturer
High Performance & Reliability
The AT-2970 series offers a unique combination of gigabit-level performance with software-based fault-tolerance for servers requiring both 1000Mbps throughput and fail-safe network connectivity. By transferring CPU load from the computer to the adapter card, host resources are freed for more productive system tasks.

Optimum Flexibility
The AT-2970 series is designed for the 64bit/66MHz bus system, which combines the largest data path with the fastest possible data
transfer for the ultimate performance in a server adapter card. Additionally, the AT-2970 series is fully compatible with 32bit and 33MHz buses. The card also supports full multi-master capability, which allows multiple bus masters to operate on the same bus, freeing the server to run applications to provide other services.

Media Interface
The Allied Telesyn AT-2970 series of server cards supports Gigabit Ethernet standards and is available with single or dual links. This unique capability provides a redundant link in a single PCI slot for crucial server applications that require guaranteed connectivity. The AT-2970 series also allows for network extensions up to 550 meters.

Management
RLMT (Redundant Link Management Technology) manages unattended and automatic failure recovery of broken links. Advanced server NIC features like VLAN support, as well as SNMP and RMON, provide efficient network management and operation.
Short summary description Allied Telesis 1000Mbps Gigabit Ethernet PCI Server Adapter Card Internal 1000Mbit/s networking card:
This short summary of the Allied Telesis 1000Mbps Gigabit Ethernet PCI Server Adapter Card Internal 1000Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Allied Telesis 1000Mbps Gigabit Ethernet PCI Server Adapter Card, Wired, PCI, 1000 Mbit/s, 186 mm, 126 mm, 320 g
Long summary description Allied Telesis 1000Mbps Gigabit Ethernet PCI Server Adapter Card Internal 1000Mbit/s networking card :

Allied Telesis 1000Mbps Gigabit Ethernet PCI Server Adapter Card. Connectivity technology: Wired, Host interface: PCI. Data transfer rate (max): 1000 Mbit/s. Width: 186 mm, Height: 126 mm, Weight: 320 g. Safety: UL, CSA, CE, CB. Compliance industry standards: PCI 2.2, IEEE 802.3, IEEE 802.3u, IEEE 802.3z, Compatible operating systems: Novell NetWare 5.x, 6 Windows XP SUN Solaris 2.5.1, 2.6, 7, 8 SUN Solaris 7, 8, 9 (SPARC 64-bit)...

This is an auto-generated long summary of Allied Telesis 1000Mbps Gigabit Ethernet PCI Server Adapter Card Internal 1000Mbit/s networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connectivity technology *
Wired
Internal *
The product is built in.
Yes
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
I/O ports
An interface on a device to which you can connect another device.
1x Gigabit Ethernet (RJ-45)
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Networking
Flow control support
Yes
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
186 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
126 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
320 g
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL, CSA, CE, CB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 50 °C
Operating relative humidity (H-H)
30 - 80%
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
PCI 2.2, IEEE 802.3, IEEE 802.3u, IEEE 802.3z
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Novell NetWare 5.x, 6 Windows XP SUN Solaris 2.5.1, 2.6, 7, 8 SUN Solaris 7, 8, 9 (SPARC 64-bit) Linux 2.0.x, 2.2, 2.4
Brand Image Product code Product Stock Price from
3com

3com 10/100 Secure NIC Internal 100Mbit/s networking card
(show image)
3CR990B-97 10/100 Secure NIC  — 
3com

3com Secure Fiber NIC 100Mbit/s networking card
(show image)
3CR990B-FX-97 Secure Fiber NIC  — 
3com

3com Secure Fiber NIC, Low Profile 100Mbit/s networking card
(show image)
3CR990B-FXLP-97 Secure Fiber NIC, Low Profile EUR 58,33
(excl. VAT)
EUR 67,08 (incl. VAT)
X