location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aiwa MINISET JAX-N5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aiwa Check ‘Aiwa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MINISET JAX-N5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JAXN5
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Aiwa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aiwa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2019 20:43:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Aiwa MINISET JAX-N5 :
The long product name of Aiwa MINISET JAX-N5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

JAX-N5 mini hi-fi series with mp3 playback
More>>>
Short summary description Aiwa MINISET JAX-N5:
This short summary of the Aiwa MINISET JAX-N5 data-sheet is auto-generated and uses the product title and the first six key specs.

Aiwa MINISET JAX-N5, mp3, 80 W, 280 x 398 x 330 mm, dual woofer (14cm) 3-way speaker system

Long summary description Aiwa MINISET JAX-N5:
This is an auto-generated long summary of Aiwa MINISET JAX-N5 based on the first three specs of the first five spec groups.

Aiwa MINISET JAX-N5. Audio formats supported: mp3. Power consumption (typical): 80 W. Dimensions (WxDxH): 280 x 398 x 330 mm, Speakers: dual woofer (14cm) 3-way speaker system

Brand Image Product code Product Stock Price from
Aiwa

Aiwa Miniset JAX-N77 250 W
(show image)
JAXN77 Miniset JAX-N77 0.00
(excl. VAT)
0 (incl. VAT)