Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aerocool XPredator X3 Midi-Tower Black,White computer case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aerocool
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPredator X3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN57110
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
computer cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aerocool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 49404
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 17 Oct 2017 21:47:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Aerocool XPredator X3 Midi-Tower Black,White computer case :
The short editorial description of Aerocool XPredator X3 Midi-Tower Black,White computer case

XPredator X3 White Edition, High Mid Tower, 0.7/0.6 SECC Steel, ITX/ATX/Micro ATX, 2 x USB 3.0 / Audio+Mic
More>>>

Aerocool XPredator X3 Midi-Tower Black,White computer case:
The official marketing text of Aerocool XPredator X3 Midi-Tower Black,White computer case as supplied by the manufacturer
- Solidly constructed chassis interior (0.7mm SECC).
- Supports CPU cooler max. height up to 186mm(without fans on side panel).
- Supports Long VGA Cards up to 310mm.
- Includes 1 x 12cm Black fan at rear and 1 x 20cm LED fan in front.
- Top panel flaps can be opened or closed to control air flow more efficiently. Dust filter for PSU .
- Includes 1 x external 2.5" HDD docking on top panel for easy access.
- Includes two fan controller knobs each controls fan/s up to 25W.
- Install up to 9 fans!
- Includes antivibration pads for HDDs and PSU.
- Cable Routing Management holes with high-end rubber grommets to protect your cables.
- Pre-drilled CPU holes for easy mounting and removable of CPU cooler.
- Support water cooling.
- 2 x USB3.0 and Audio/Mic ports are easily accessible from top panel.
- USB3.0 >USB2.0 adaptor included.
Short summary description Aerocool XPredator X3 Midi-Tower Black,White computer case:
This short summary of the Aerocool XPredator X3 Midi-Tower Black,White computer case data-sheet is auto-generated and uses the product title and the first six key specs.
Aerocool XPredator X3, Midi-Tower, PC, SECC, ATX,Micro-ATX, Black, White, Gaming
Long summary description Aerocool XPredator X3 Midi-Tower Black,White computer case :

Aerocool XPredator X3. Form factor: Midi-Tower, Type: PC, Material: SECC. Power supply location: Bottom. Front fans installed: 1x 200 mm, Front fans diameters supported: 200 mm, Side fans diameters supported: 120,140 mm. Supported hard disk drive sizes: 2.5,3.5". Width: 223 mm, Depth: 533 mm, Height: 527 mm

This is an auto-generated long summary of Aerocool XPredator X3 Midi-Tower Black,White computer case based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Form factor *
The shape or design of the product.
Midi-Tower
Type *
Characteristics of the device.
PC
Material *
The material from which a thing is or can be made e.g. wood, plastic.
SECC
Number of 5.25" bays *
A drive bay is a standard-area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed. A 5.25" drive bay, also known as full-height bays, were found in old PCs in the early to mid-1980s. They were 3¼″ high by 5¾″ wide, and up to 8″ deep (83 × 146 × 200 mm), used mainly for hard disks and floppy disk drives.
3
Number of 3.5" bays *
A drive bay is a standard-area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed. A 3.5" drive bay is for floppy disks.
8
Supported motherboard form factors *
Design of the supported motherboards.
ATX,Micro-ATX
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, White
Side window *
A side window is a transparent side (or part of side) in a housing which enables you to see the internal space of the device.
Yes
Number of 2.5" bays
1
Number of internal 3.5" bays
7
Suitable for
Who can use the product, or what the product can be used for.
Gaming
Material thickness
0.7 mm
Illumination
The device has illumination.
Yes
Illumination location
Case fans
Illumination colour
The colour of the illumination, which is the light which allows you the see the display etc. clearly.
White
Number of expansion slots
8
Maximum CPU cooler height
18.6 cm
Maximum graphics card length
31 cm
Power supply
Power supply location
Where the power supply is positioned.
Bottom
Ports & interfaces
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
Audio input *
The type of audio input that the device requires, and the connection needed.
Yes
Audio output *
The type of audio output that the device produces, and the connector(s).
Yes
Cooling
Front fans installed
1x 200 mm
Maximum front fans
1
Cooling
Front fans diameters supported
200 mm
Maximum side fans
2
Side fans diameters supported
120,140 mm
Rear fans installed
1x 140 mm
Maximum rear fans
1
Rear fans diameters supported
120,140 mm
Maximum top fans
2
Top fans diameters supported
120,140,200 mm
Maximum bottom fans
1
Bottom fans diameters supported
120,140 mm
Liquid cooling capability
Yes
Storage
Supported hard disk drive sizes *
The size of the hard disk drives which can be used by the device.
2.5,3.5"
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Ergonomics
LED indicators
Yes
Transport wheels
No
Cable management
Description of improved cable management
Yes
Reset button
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
223 mm
Depth *
The distance from the front to the back of something.
533 mm
Height *
The measurement of the product from head to foot or from base to top.
527 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Manual
Yes
Other features
On/off switch
The button which is pressed to switch the device on or off.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12
Testseek has collected 19 expert reviews for Aerocool XPredator X3 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
kitguru.net
Updated:
2013-09-19
Today we are going to look at a gaming rig from a manufacturer called Falcon Computers. They are an independent organisation based up in Sunderland, producing an extensive range of pre-configured and configurable gaming systems.The Falcon Predator...
Good Striking case design, Good component selection, Quality, branded components, Performs well...
Bottom line An impressive system from Falcon...
80%
tweaktown.com
Updated:
2014-03-21
This is my first time ever reviewing a chassis from Aerocool. If you count the review I did of the Rosewill Thor chassis, then technically I have seen one of their chassis designs previous to this. Since both the Thor and the Xpredator X1 used the sa...
Bottom line Starting at the beginning of this review, when I tried to take the chassis out of the bag, and the sharp corners on the front bezel tried stabbing me in the palm, it sort of widened my eyes to be on the lookout for anything odd with this chassis. That...
71%
eteknix.com
Updated:
2013-09-19
Today I am taking a look at the XPredator X3 gaming chassis from Aerocool. We looked at the Aerocool XPredator a while ago, which you can read here , but the X3 is essentially the little brother edition. I really liked the original Xpredator, its one of m...
0%
uk.hardware.info
Updated:
2013-08-16
It's been a while since we last tested a chassis from Aerocool, so when we received the XPredator X3, we were eager to see what it had to offer. In typical Aerocool fashion, the design is not very conservative. If you like your desktop PC to draw attent...
Bottom line We liked the Aerocool XPredator X3 chassis. It has a design that stands out from the crowd, without overdoing it. The shell-like vents on the top help the cooling, and look neat. It doesn't lack in features, the build quality and finish are good and the...
0%
Xtremecomputing.co.uk
Updated:
2013-08-04
& Specs In today’s review we will be looking at our first AeroCool product, the product in question is their fairly new chassis the XPredator x3 which is another addition to their XPredator range. This one though has a smaller size but boasts t...
Bottom line I should just state here that this is probably the first review in a while that I am able to type the conclusion up very easily and if I am totally honest when I received the offer of reviewing a AeroCool product I was not that eager in my mind. I hav...
0%
Show all
Brand Image Product code Product Stock Price from
Aerocool XPredator X3 Midi-Tower Black,Orange computer case Aerocool XPredator X3 Midi-Tower Black,Orange computer case
(show image)
EN57103 XPredator X3 EUR 85,96
(excl. VAT)
EUR 107,45 (incl. VAT)
Aerocool XPredator X3 Midi-Tower Black,Red computer case Aerocool XPredator X3 Midi-Tower Black,Red computer case
(show image)
EN57097 XPredator X3 EUR 86,16
(excl. VAT)
EUR 103,39 (incl. VAT)