Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aerocool XPredator X1 Midi-Tower Black,White computer case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aerocool
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPredator X1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN57080
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
computer cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aerocool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 53431
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 17 Oct 2017 21:47:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Aerocool XPredator X1 Midi-Tower Black,White computer case :
The short editorial description of Aerocool XPredator X1 Midi-Tower Black,White computer case

XPredator X1 White Edition, Mid Tower, SPCC 0.5mm, Micro ATX/ATX, 2 x USB 3.0 / Audio+Mic
More>>>

Aerocool XPredator X1 Midi-Tower Black,White computer case:
The official marketing text of Aerocool XPredator X1 Midi-Tower Black,White computer case as supplied by the manufacturer
- Solidly constructed chassis interior (0.5mm SPCC).
- Supports CPU cooler max. height up to 158mm.
- Supports Long VGA Cards up to 400mm.
- Includes 1 x 12cm Orange fan at rear and 1 x 12cm Orange LED fan in front.
- Top panel flaps can be opened or closed to control air flow more efficiently.
- Dust filter for PSU.
- Includes a fan controller knob controls fan/s up to 25W.
- 6 x 5 1/4” < 3 1/2” convertor brackets (Multi-Purpose Adaptors to install fans, HDDs and floppy/card rader) – can be used as fan adaptor, can install 3.5” HDDs and 2.5” HDDs and can be used to install floppy or card reader.
- Cable Routing Management (pre-drilled holes on the MB plate).
- Pre-drilled CPU holes for easy mounting and removable of CPU cooler.
- 2 x USB3.0 or 2 x USB2.0 and Audio/Mic ports are easily accessible from top panel.
Short summary description Aerocool XPredator X1 Midi-Tower Black,White computer case:
This short summary of the Aerocool XPredator X1 Midi-Tower Black,White computer case data-sheet is auto-generated and uses the product title and the first six key specs.
Aerocool XPredator X1, Midi-Tower, PC, SPCC, ATX,Micro-ATX, Black, White, Gaming
Long summary description Aerocool XPredator X1 Midi-Tower Black,White computer case :

Aerocool XPredator X1. Form factor: Midi-Tower, Type: PC, Material: SPCC. Power supply location: Bottom. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Side fans diameters supported: 120,140 mm. Supported hard disk drive sizes: 2.5,3.5". Width: 190 mm, Depth: 475 mm, Height: 482 mm

This is an auto-generated long summary of Aerocool XPredator X1 Midi-Tower Black,White computer case based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Form factor *
The shape or design of the product.
Midi-Tower
Type *
Characteristics of the device.
PC
Material *
The material from which a thing is or can be made e.g. wood, plastic.
SPCC
Number of 5.25" bays *
A drive bay is a standard-area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed. A 5.25" drive bay, also known as full-height bays, were found in old PCs in the early to mid-1980s. They were 3¼″ high by 5¾″ wide, and up to 8″ deep (83 × 146 × 200 mm), used mainly for hard disks and floppy disk drives.
3
Number of 3.5" bays *
A drive bay is a standard-area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed. A 3.5" drive bay is for floppy disks.
6
Supported motherboard form factors *
Design of the supported motherboards.
ATX,Micro-ATX
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, White
Side window *
A side window is a transparent side (or part of side) in a housing which enables you to see the internal space of the device.
Yes
Number of internal 3.5" bays
6
Suitable for
Who can use the product, or what the product can be used for.
Gaming
Material thickness
0.5 mm
Illumination
The device has illumination.
Yes
Illumination location
Case fans
Illumination colour
The colour of the illumination, which is the light which allows you the see the display etc. clearly.
White
Number of expansion slots
7
Maximum CPU cooler height
15.8 cm
Maximum graphics card length
40 cm
Maximum PSU length
15.8 cm
Power supply
Power supply included *
There is a power supply with this product.
No
Power supply location
Where the power supply is positioned.
Bottom
Ports & interfaces
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
Audio input *
The type of audio input that the device requires, and the connection needed.
Yes
Audio output *
The type of audio output that the device produces, and the connector(s).
Yes
Cooling
Front fans installed
1x 120 mm
Maximum front fans
3
Cooling
Front fans diameters supported
120 mm
Maximum side fans
2
Side fans diameters supported
120,140 mm
Rear fans installed
1x 120 mm
Maximum rear fans
1
Rear fans diameters supported
120 mm
Maximum top fans
2
Top fans diameters supported
120 mm
Maximum bottom fans
1
Bottom fans diameters supported
120 mm
Storage
Supported hard disk drive sizes *
The size of the hard disk drives which can be used by the device.
2.5,3.5"
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Ergonomics
LED indicators
Yes
Transport wheels
No
Cable management
Description of improved cable management
Yes
Reset button
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
190 mm
Depth *
The distance from the front to the back of something.
475 mm
Height *
The measurement of the product from head to foot or from base to top.
482 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Manual
Yes
Other features
On/off switch
The button which is pressed to switch the device on or off.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-06-19
Testseek has collected 6 expert reviews for Aerocool XPredator X1 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
69%
Source Review comments Score
vortez.net
Updated:
2013-06-19
£60 (At time of review)Aerocool remain a passionate force behind their gaming products, since 2001 they have been supplying the market with innovation in gaming peripherals, PSUs, cases and cooling products. In the computer case division Aerocool have...
Bottom line We’ve reached the end of the review and by now if you have read up to this point you will realise that XPredator X1 brings a mixed bag of results.Like it or not the visual appearance is aimed at the gamer, so its styling and design is tailored towards...
0%
overclockersclub.com
Updated:
2013-06-19
In the market for a new case? Perhaps that old beige box is finally starting to gnaw at the back of your mind? Founded back in 2002, Aerocool might just have a case for your needs. Today I'll be taking a look at one of its relatively new cases: the Ae...
Good Quiet stock fans even at full speed, Lightweight and small...
Bad Dangerous fan controller, Flimsy panels and top vents, Not much space for wire management, Price higher than comparable cases...
Bottom line Overall this case just isn't something I can recommend. Not only is it not on sale in the United States (as far as I can tell) but the pricing, if it stays on par with European pricing, is a lot higher than I expected after working with the case. The...
0%
Brand Image Product code Product Stock Price from
Aerocool XPredator X1 Midi-Tower Black,Orange computer case Aerocool XPredator X1 Midi-Tower Black,Orange computer case
(show image)
EN57073 XPredator X1 EUR 38,46
(excl. VAT)
EUR 46,15 (incl. VAT)
Aerocool XPredator X1 Midi-Tower Black computer case Aerocool XPredator X1 Midi-Tower Black computer case
(show image)
EN57059 XPredator X1 EUR 38,45
(excl. VAT)
EUR 46,14 (incl. VAT)
Aerocool XPredator X1 Midi-Tower Black,Red computer case Aerocool XPredator X1 Midi-Tower Black,Red computer case
(show image)
EN57066 XPredator X1 EUR 35,68
(excl. VAT)
EUR 42,82 (incl. VAT)