Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aerocool Strike-X X-1000 5channels Black fan speed controller

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aerocool
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Strike-X X-1000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN55536
Category
Devices which control the speed of a fan.
fan speed controllers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aerocool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11750
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 27 Aug 2017 10:39:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Aerocool Strike-X X-1000 5channels Black fan speed controller :
The short editorial description of Aerocool Strike-X X-1000 5channels Black fan speed controller

5.25'', 5ch, 5x 25W, 2x USB 3.0, Audio & Mic, Black
More>>>

Aerocool Strike-X X-1000 5channels Black fan speed controller:
The official marketing text of Aerocool Strike-X X-1000 5channels Black fan speed controller as supplied by the manufacturer
Strike-X X-1000
- Controls 5 sets of fans;
- LED to indicate power or problem;
- Support up to maximum 25W per fan channel;
- Fans can be turned off (0 RPM) completely;
- Safety fuse built in to prevent damage to PCB from over powering;
- Fan fail alarm;
- USB 3.0 x 2 or USB 2.0 x 2 / Audio & Mic.
Short summary description Aerocool Strike-X X-1000 5channels Black fan speed controller:
This short summary of the Aerocool Strike-X X-1000 5channels Black fan speed controller data-sheet is auto-generated and uses the product title and the first six key specs.
Aerocool Strike-X X-1000, 5 channels, Black, 5/12, 149 x 53 x 42.6 mm
Long summary description Aerocool Strike-X X-1000 5channels Black fan speed controller :

Aerocool Strike-X X-1000. Channels quantity: 5 channels, Colour of product: Black. Input voltage: 5/12. Dimensions (WxDxH): 149 x 53 x 42.6 mm

This is an auto-generated long summary of Aerocool Strike-X X-1000 5channels Black fan speed controller based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Channels quantity *
The number of channels the device has. There can be an individual input or output for each channel.
5 channels
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Power
Input voltage
The voltage (V) which is required to power the product.
5/12
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
149 x 53 x 42.6 mm