Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AEG LM5400MR freestanding Semi-auto Espresso machine 0.9L 1, 12cups Grey,Red

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LM5400MR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
950 074 488
Category
Machine used to make coffee.
coffee makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11834
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 20 Oct 2017 13:22:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name AEG LM5400MR freestanding Semi-auto Espresso machine 0.9L 1, 12cups Grey,Red :
The short editorial description of AEG LM5400MR freestanding Semi-auto Espresso machine 0.9L 1, 12cups Grey,Red

LM5400MR, 1300 W, 0.9 l, 4.56 kg, red
More>>>

AEG LM5400MR freestanding Semi-auto Espresso machine 0.9L 1, 12cups Grey,Red:
The official marketing text of AEG LM5400MR freestanding Semi-auto Espresso machine 0.9L 1, 12cups Grey,Red as supplied by the manufacturer
A Modo Mio Favola Cappuccino in Metallic Red. Lavazza, Italy's favourite coffee provides the only coffee pods to give you a truly authentic Barista experience at home.

Cappuccino & Latte programs
Cappuccino or Latte Macchiato? Everything is possible with Favola Cappuccino by a single touch of a button! The machine is equipped with an easy interface for your comfortable coffee preparation.

Cold or Warm beverages
The summer days with ice coffee or winter mornings with a cup of cappuccino! All possible with Favola Cappuccino - choose a warm or cold option of you favourite coffee drink.

Easy cleaning: all parts in contact with milk are dishwasher proof
Cleaning has never been so easy - all parts in contact with milk are dishwasher proof.

Programmable coffee quantity
Automatic and programmable coffee function to prepare in one touch Espresso and Espresso Lungo (the flow stops automatically at the end of the cycle)

Energy saving 30 minutes Auto-off
Energy saving with auto shut-off after 30 minutes of inactivity.

09,L removable water tank
The water tank can be removed from the back for direct filling under the tap
Short summary description AEG LM5400MR freestanding Semi-auto Espresso machine 0.9L 1, 12cups Grey,Red:
This short summary of the AEG LM5400MR freestanding Semi-auto Espresso machine 0.9L 1, 12cups Grey,Red data-sheet is auto-generated and uses the product title and the first six key specs.
AEG LM5400MR, Freestanding, Espresso machine, Grey, Red, Buttons, 0.9 L, 1, 12
Long summary description AEG LM5400MR freestanding Semi-auto Espresso machine 0.9L 1, 12cups Grey,Red :

AEG LM5400MR. Case design: Freestanding, Product type: Espresso machine, Colour of product: Grey, Red. Water tank capacity: 0.9 L, Capacity in cups: 1, 12, Coffee input type: Coffee capsule. Power: 1300 W. Width: 325 mm, Depth: 300 mm, Height: 246 mm. Type: Espresso

This is an auto-generated long summary of AEG LM5400MR freestanding Semi-auto Espresso machine 0.9L 1, 12cups Grey,Red based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Case design *
The design of the protective casing for the device.
Freestanding
Product type *
The sub-category of the product.
Espresso machine
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey, Red
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Control type
The way in which the device is controlled.
Buttons
Performance
Water tank capacity *
The total amount of water which the tank can hold.
0.9 L
Capacity in cups *
The number of cups of liquid that the product can contain.
1, 12
Coffee input type *
The type of coffee e.g. coffee beans, ground coffee, coffee pods that is placed into the product in order to produce a cup of coffee.
Coffee capsule
Espresso making *
Yes
Cappuccino making *
Yes
Latte making *
Yes
Lungo making *
Yes
Coffee maker type *
The type of coffee maker e.g. manual, fully-auto.
Semi-auto
Built-in grinder *
No
Maximum operating pressure
The maximum pressure at which the device can be operated.
15 bar
Milk tank
Yes
Adjustable water quantity
Yes
Capsule magazine capacity
12 capsules
Ergonomics
Water level indicator
Yes
Removable water tank
Yes
Removable drip tray
Yes
Backlight buttons
Yes
Power
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1300 W
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Technical details
Dishwasher-proof parts
Yes
Dishwasher proof
The product will not be damaged by being washed in the dishwasher.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
325 mm
Depth
The distance from the front to the back of something.
300 mm
Height
The measurement of the product from head to foot or from base to top.
246 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.56 kg
Package width
The distance from one side of the packaging to the other.
265 mm
Package depth
The distance from the front to the back of the packaging.
420 mm
Package height
The distance from the top to the bottom of the packaging.
324 mm
Package weight
Weight of the packaged product.
6.2 kg
Other features
Type
Characteristics of the device.
Espresso