Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AEG LM5400 freestanding Manual Espresso machine 0.9L 12cups Grey

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LM5400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
950 074 474
Category
Machine used to make coffee.
coffee makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15418
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 18 Oct 2017 12:27:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description AEG LM5400 freestanding Manual Espresso machine 0.9L 12cups Grey:
This short summary of the AEG LM5400 freestanding Manual Espresso machine 0.9L 12cups Grey data-sheet is auto-generated and uses the product title and the first six key specs.
AEG LM5400, Freestanding, Espresso machine, Grey, 0.9 L, 12 cups, Coffee capsule
Long summary description AEG LM5400 freestanding Manual Espresso machine 0.9L 12cups Grey :

AEG LM5400. Case design: Freestanding, Product type: Espresso machine, Colour of product: Grey. Water tank capacity: 0.9 L, Capacity in cups: 12 cups, Coffee input type: Coffee capsule. Power: 1300 W. Weight: 4.56 kg, Package width: 265 mm, Package depth: 420 mm. Type: Espresso

This is an auto-generated long summary of AEG LM5400 freestanding Manual Espresso machine 0.9L 12cups Grey based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Case design *
The design of the protective casing for the device.
Freestanding
Product type *
The sub-category of the product.
Espresso machine
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Performance
Water tank capacity *
The total amount of water which the tank can hold.
0.9 L
Capacity in cups *
The number of cups of liquid that the product can contain.
12 cups
Coffee input type *
The type of coffee e.g. coffee beans, ground coffee, coffee pods that is placed into the product in order to produce a cup of coffee.
Coffee capsule
Espresso making *
Yes
Cappuccino making *
Yes
Latte making *
Yes
Coffee maker type *
The type of coffee maker e.g. manual, fully-auto.
Manual
Built-in grinder *
No
Performance
Maximum operating pressure
The maximum pressure at which the device can be operated.
15 bar
Milk tank
Yes
Power
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1300 W
Technical details
Dishwasher proof
The product will not be damaged by being washed in the dishwasher.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.56 kg
Package width
The distance from one side of the packaging to the other.
265 mm
Package depth
The distance from the front to the back of the packaging.
420 mm
Package height
The distance from the top to the bottom of the packaging.
324 mm
Package weight
Weight of the packaged product.
6.2 kg
Other features
Type
Characteristics of the device.
Espresso
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01
0%