Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AEG KF3130YE Drip coffee maker 15cups Yellow

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KF3130YE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
950 074 311
Category
Machine used to make coffee.
coffee makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10746
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 12 Oct 2017 20:52:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description AEG KF3130YE Drip coffee maker 15cups Yellow:
This short summary of the AEG KF3130YE Drip coffee maker 15cups Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
AEG KF3130YE, Drip coffee maker, Yellow, 15 cups, 1080 W, 1.9 kg, 297 mm
Long summary description AEG KF3130YE Drip coffee maker 15cups Yellow :

AEG KF3130YE. Product type: Drip coffee maker, Colour of product: Yellow. Capacity in cups: 15 cups. Power: 1080 W. Weight: 1.9 kg, Package width: 297 mm, Package depth: 252 mm. Type: Coffee

This is an auto-generated long summary of AEG KF3130YE Drip coffee maker 15cups Yellow based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Product type *
The sub-category of the product.
Drip coffee maker
Colour of product *
The colour e.g. red, blue, green, black, white.
Yellow
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Performance
Capacity in cups *
The number of cups of liquid that the product can contain.
15 cups
Anti-drip function
Yes
Keep warm function
The product has a mode where the contents can be kept warm.
Yes
Water filter
Yes
Ergonomics
Water level indicator
Yes
Cord storage
Yes
Ergonomics
Illuminated on/off switch
Yes
Power
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1080 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.9 kg
Package width
The distance from one side of the packaging to the other.
297 mm
Package depth
The distance from the front to the back of the packaging.
252 mm
Package height
The distance from the top to the bottom of the packaging.
369 mm
Package weight
Weight of the packaged product.
2.82 kg
Other features
Type
Characteristics of the device.
Coffee