location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG DB5130-1 Steam iron 2300 W Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DB5130-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
950 071 280
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2023 10:12:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AEG DB5130-1 Steam iron 2300 W Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steam iron 2.5 m Blue, White
  • - Variable steam Steam boost performance: 110 g/min
  • - Self-cleaning Steam boost function
  • - Continuous steam performance: 40 g/min Automatic anti-calc
  • - 0.3 L
  • - Anti-drip function Vertical steam function Spray function
  • - 2300 W
More>>>
Short summary description AEG DB5130-1 Steam iron 2300 W Blue, White:
This short summary of the AEG DB5130-1 Steam iron 2300 W Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

AEG DB5130-1, Steam iron, 2.5 m, 110 g/min, Blue, White, 40 g/min, 0.3 L

Long summary description AEG DB5130-1 Steam iron 2300 W Blue, White:
This is an auto-generated long summary of AEG DB5130-1 Steam iron 2300 W Blue, White based on the first three specs of the first five spec groups.

AEG DB5130-1. Type: Steam iron, Cord length: 2.5 m, Steam boost performance: 110 g/min. Iron power: 2300 W. Weight: 1.2 kg, Package width: 310 mm, Package depth: 150 mm