Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AEG T76484AIH freestanding Front-load 8kg A++ White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T76484AIH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
916 097 034 show
Show alternative article codes used in the online market place
Category
Machines used for drying clothes and sheets.
tumble dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9161
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 17 Oct 2017 17:05:51
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description AEG T76484AIH freestanding Front-load 8kg A++ White:
This short summary of the AEG T76484AIH freestanding Front-load 8kg A++ White data-sheet is auto-generated and uses the product title and the first six key specs.
AEG T76484AIH, Freestanding, Front-load, Condensation, White, Left, 118 L
Long summary description AEG T76484AIH freestanding Front-load 8kg A++ White :

AEG T76484AIH. Case design: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Minimum spin speed: 1000 RPM, Maximum spin speed: 1400 RPM. Energy efficiency class: A++, Energy consumption: 1.94 kWh, Annual energy consumption: 108.3 kWh. Width: 600 mm, Depth: 644 mm, Height: 850 mm

This is an auto-generated long summary of AEG T76484AIH freestanding Front-load 8kg A++ White based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Case design *
The design of the protective casing for the device.
Freestanding
Loading type *
The way in which the device is loaded e.g. front load, top load.
Front-load
Drying system *
The way in which moisture is removed by the device.
Condensation
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Door hinge
Door hinge location or type, wich is movable joint or mechanism on which a door, gate, or lid swings as it opens and closes or which connects linked objects.
Left
Reversible doors
The doors on the device can be moved so they can open from the right hand side (hinged on the left) or the left hand side (hinged on the right).
Yes
Drum volume
118 L
Performance
Drum capacity *
The amount of clothes that the washing machine drum can hold.
8 kg
Quantity of drying programs
6
Minimum spin speed
1000 RPM
Maximum spin speed
The quickest that the washing machine or dryer can spin.
1400 RPM
Drying programs
Mix drying program
Yes
Ergonomics
Delayed start timer *
A timer so that the machine can be started a certain time after it is set (the 'delayed time').
Yes
Remaining time indication
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A++
Energy consumption *
The amount of energy that the product uses.
1.94 kWh
Annual energy consumption *
The amount of energy used by the product per year.
108.3 kWh
Connected load
The energy consumed when the device is connected.
900 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
230
Current rating
4 A
Weight & dimensions
Width *
The measurement or extent of something from side to side.
600 mm
Depth *
The distance from the front to the back of something.
644 mm
Height *
The measurement of the product from head to foot or from base to top.
850 mm