location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Adaptec ATA RAID 1200A KIT interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adaptec Check ‘Adaptec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATA RAID 1200A KIT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATA-1200A
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Adaptec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adaptec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Adaptec ATA RAID 1200A KIT interface cards/adapter :
The long product name of Adaptec ATA RAID 1200A KIT interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADAPTEC ATA RAID 1200A KIT
More>>>
Short summary description Adaptec ATA RAID 1200A KIT interface cards/adapter:
This short summary of the Adaptec ATA RAID 1200A KIT interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Adaptec ATA RAID 1200A KIT, PCI, JBOD, 0 - 55 °C, 100 Mbit/s, Plug-in, -Pentium 266 MHz Processor -PCI 2.2 -PCI slot that supports Bus Mastering -ATA drive ...

Long summary description Adaptec ATA RAID 1200A KIT interface cards/adapter:
This is an auto-generated long summary of Adaptec ATA RAID 1200A KIT interface cards/adapter based on the first three specs of the first five spec groups.

Adaptec ATA RAID 1200A KIT. Host interface: PCI. RAID levels: JBOD. Data transfer rate: 100 Mbit/s, Form factor: Plug-in, Minimum system requirements: -Pentium 266 MHz Processor -PCI 2.2 -PCI slot that supports Bus Mastering -ATA drive ...